Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration High Side
Interface I2C, SMBus
Technology PMOS
Applications Fan Motor Driver
Output Current 180mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 0 V ~ 4.922 V
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 782174-LTC1695CS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1695
Introduction Date April 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1695CS5#TRMPBF CAD Model

Description

LTC1695CS5#TRMPBF - High Efficiency, I²C Adjustable High Side Current Sense Switch

The LTC1695CS5#TRMPBF is a state-of-the-art, high-efficiency current sense switch designed and manufactured by Linear Technology. This innovative component is specifically engineered to monitor and control the current flow through high side power rails, providing precise regulation and protection for a wide range of electronic applications.

Key Features

  • Adjustable Current Control: With an I²C-compatible interface, the LTC1695CS5#TRMPBF allows for precise digital control over the current limit threshold, enabling users to tailor the current sensing to their specific needs.
  • High Side Sense: By sensing the current at the high side, this switch can easily work with grounded loads, which is particularly useful in battery-powered systems and other applications where ground disturbance must be minimized.
  • Overcurrent Protection: The device provides real-time overcurrent protection, ensuring the safety and longevity of the electronic system by preventing damage due to excessive current.
  • Low Quiescent Current: The LTC1695CS5#TRMPBF is designed for energy efficiency, with a low quiescent current that helps to maximize battery life in portable devices.
  • Wide Operating Voltage Range: With an operating voltage range of 2.7V to 5.5V, this component is versatile and can be used in a variety of applications, from low-voltage to more standard 5V systems.
  • Compact Package: Housed in a small SOT-23 package, the LTC1695CS5#TRMPBF is ideal for space-constrained applications where board real estate is at a premium.

Applications

The LTC1695CS5#TRMPBF is well-suited for a variety of applications, including:

  • Portable Electronics
  • Notebook Computers
  • Battery Management Systems
  • Smart Power Distribution Systems
  • Industrial Monitoring and Control

Linear Technology's commitment to quality ensures that the LTC1695CS5#TRMPBF meets the highest standards for reliability and performance. Whether you're designing a sophisticated industrial system or a compact consumer device, this high side current sense switch offers a robust solution for current monitoring and control.

You May Also Be Interested in

National Semiconductor (TI)
BRUSH DC MOTOR CONTROLLER
Need more? Email Us
ECAD model for LM4570LQX/NOPB
Texas Instruments
PWR MGMT MOTOR/FAN DRIVER / H-Bridge Motor Drivers With Integrated Current Sense and Regulation
Lowest to $1.1970
ECAD model for DRV8876PWPR
Rohm Semiconductor
IC MOTOR DRIVER 2.5V-3.6V 16VQFN
Need more? Email Us
ECAD model for BD65494MUV-E2
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9560
ECAD model for DRV8305NEPHPRQ1
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
Lowest to $2.4448
ECAD model for A3983SLPTR
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $67.5420
ECAD model for DRV8242SQRHLRQ1
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.9532
ECAD model for E-L6258E
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Need more? Email Us
ECAD model for TMC 2590-TA-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8898 $53.3388
14+ $7.2942 $102.1188
22+ $7.0663 $155.4586
30+ $6.8383 $205.1490
38+ $6.6104 $251.1952
51+ $5.9266 $302.2566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,965 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention