EN
  • EN
  • DE

LTC1694CS5

Part No LTC1694CS5
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C 2CH TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 2
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 60μA
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-5
Win Source Part Number 089368-LTC1694CS5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1694CS5 CAD Model

Description

The LTC1694CS5 from Linear Technology is a specialized integrated circuit designed to enable safe insertion and removal of boards in live systems. This hot swap controller is particularly useful in applications where the interruption of power can lead to data loss, system resets, or damage to the electronic components. The LTC1694CS5 is housed in a compact SOT-23 package, making it an excellent choice for space-constrained applications.

Key Features

  • Integrated MOSFET: This controller features an internal 0.5Ω N-channel MOSFET, which simplifies the design by reducing the number of external components required.
  • Adjustable Current Limit: The device allows for precise setting of the current limit threshold through an external resistor. This ensures protection against excessive current that could potentially harm the system.
  • Fast Response Time: The LTC1694CS5 boasts a quick response to fault conditions, limiting the duration of overcurrent events and improving overall system reliability.
  • Overcurrent Logic Output: It provides a logic signal output that indicates when an overcurrent condition has been detected, which can be used for diagnostics or interfacing with other system components.
  • Wide Operating Voltage Range: The device is designed to operate over a range of supply voltages from 2.7V to 8.5V, accommodating a variety of system voltages.

Applications

The versatility of the LTC1694CS5 makes it suitable for a wide range of applications. It is commonly used in:

  • Hot board insertion for servers and network equipment
  • Portable battery-powered equipment
  • Industrial systems where uptime is critical
  • Redundant systems that require continuous operation

Conclusion

With its robust feature set and compact form factor, the LTC1694CS5 is an essential component for designers who need to ensure uninterrupted power supply and system integrity during board insertion or removal. Linear Technology's commitment to quality and performance is evident in this hot swap controller, making it a trusted choice for critical applications where reliability is paramount.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9459 $58.3770
75+ $1.5967 $119.7525
115+ $1.5468 $177.8820
155+ $1.4969 $232.0195
200+ $1.4470 $289.4000
270+ $1.2973 $350.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess