EN
  • EN
  • DE

LTC1694-1CS#TRPBF

Part No LTC1694-1CS#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Buffers,Repeaters,Splitters
Manufacturer Linear Technology
Win Source Part Number 303165-LTC1694-1CS#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1694-1CS#TRPBF CAD Model

Description

Product Overview: LTC1694-1CS#TRPBF

The LTC1694-1CS#TRPBF is a high-performance, low-noise I²C bus buffer manufactured by Linear Technology, which is part of Analog Devices. This device is designed to enhance the signal integrity and extend the communication distance of I²C bus systems. It is an essential component for applications where multiple devices communicate over I²C, and there is a need to prevent data corruption caused by long cables or noisy environments.

Key Features

  • Improved Signal Integrity: The LTC1694-1CS#TRPBF is engineered to provide strong drive capability, which ensures that the I²C signals are less susceptible to noise and voltage drops, especially in environments with higher capacitance loads.
  • Extended I²C Bus Length: By buffering both the data (SDA) and clock (SCL) lines, this device allows for the extension of the I²C bus cable length beyond the typical limitations, making it ideal for complex systems with distributed sensors or peripherals.
  • Low Operating Voltage: The device supports an operating voltage range from 2.7V to 5.5V, making it versatile for use in various systems without the need for additional level shifting.
  • High-Speed Operation: It is capable of operating at high speeds, ensuring compatibility with fast I²C modes, and thus can be integrated into systems requiring quick data transfer.
  • Prevent SDA and SCL Corruption: The LTC1694-1CS#TRPBF includes built-in rise time accelerators that prevent data and clock line corruption during mode transitions, maintaining data integrity.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for power-sensitive applications, helping to reduce overall power consumption.

Applications

The LTC1694-1CS#TRPBF is suitable for a wide range of applications, including:

  • Advanced Telecommunications
  • Networking Systems
  • Industrial Control Networks
  • Computer Motherboards
  • Embedded Systems

Package and Availability

This I²C bus buffer comes in a compact, surface-mountable package, offering a space-saving solution for modern electronic devices. The part number LTC1694-1CS#TRPBF indicates that the product is available in tape and reel packaging, which facilitates automated manufacturing processes.

With its robust feature set, the LTC1694-1CS#TRPBF is an excellent choice for designers looking to improve the performance and reliability of their I²C bus systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9152 $58.3040
49+ $2.3920 $117.2080
75+ $2.3181 $173.8575
103+ $2.2430 $231.0290
134+ $2.1679 $290.4986
179+ $1.9439 $347.9581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess