EN
  • EN
  • DE

STM32WB55VGY7TR

Part No STM32WB55VGY7TR
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO  /  IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 100-UFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tape & Reel (TR)
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 1MB Flash, 256kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 72
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA, WLCSP
Supplier Device Package 100-WLCSP (4.4x4.38)
Base Product Number STM32
Other Names 497-STM32WB55VGY7TR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1235734-STM32WB55VGY7TR
Ultra Librarian 3D Model Ultra Librarian STM32WB55VGY7TR CAD Model

Description

STM32WB55VGY7TR - A Cutting-Edge Multi-Protocol Wireless MCU

The STM32WB55VGY7TR from STMicroelectronics is a state-of-the-art, multi-protocol wireless microcontroller that is designed to elevate the capabilities of a wide range of applications, including smart home, health devices, industrial control, and wearable technology. This product is a part of the STM32WB series, which is known for its dual-core architecture and support for Bluetooth 5.0, Zigbee 3.0, and OpenThread protocols.

Key Features

  • Multi-Protocol Support: With built-in support for Bluetooth 5.0, Zigbee 3.0, and OpenThread, the STM32WB55VGY7TR enables seamless connectivity for a plethora of wireless applications.
  • Dual-Core Performance: The device features an ARM Cortex-M4 core for application processing and an ARM Cortex-M0+ core dedicated to radio and security tasks, ensuring efficient multitasking and system management.
  • Security: Advanced security features, including hardware public key authority (PKA), AES 256-bit cryptographic hardware acceleration, and customer key storage, provide robust protection for your applications.
  • Energy Efficiency: Designed for low-power operation, the STM32WB55VGY7TR is ideal for battery-operated devices, with multiple power-saving modes to extend battery life.
  • Integration: The integration of a wide range of peripherals and interfaces, such as USB, UART, SPI, and I2C, allows for versatile connectivity options and easy expansion of functionality.

Application Potential

The STM32WB55VGY7TR is tailored for developers looking to create sophisticated and secure wireless applications. Its robust design and rich set of features make it suitable for a variety of use cases, from smart home automation and IoT devices to advanced health monitoring systems and industrial controls. Its multi-protocol capability ensures interoperability and future-proofing in the rapidly evolving landscape of wireless communication.

Package and Quality

Encased in a VFQFPN68 package, the STM32WB55VGY7TR is designed for space-constrained applications, while still providing ample GPIOs and flexibility for complex designs. STMicroelectronics' commitment to quality ensures that each MCU meets the highest standards of reliability and performance, making the STM32WB55VGY7TR a trusted choice for your next wireless project.

You May Also Be Interested in

Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess