EN
  • EN
  • DE

PI2EQX3211BHEX

Part No PI2EQX3211BHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 2CH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Max) 3.2Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.5 V to 1.8 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SSOP
Win Source Part Number 026703-PI2EQX3211BHEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2EQX3211BHEX CAD Model

Description

Diodes Incorporated PI2EQX3211BHEX Product Overview

The PI2EQX3211BHEX is a high-performance, low-power, PCIe 3.0 signal ReDriver from Diodes Incorporated designed to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system performance. This advanced ReDriver is ideal for extending the reach of PCIe signals in servers, workstations, desktops, and embedded systems, ensuring data integrity over long and potentially noisy traces.

Key Features:

  • PCIe 3.0 Support: Fully compliant with PCIe 3.0 Base Specification, offering a data rate of 8.0 GT/s per lane.
  • Signal Conditioning: Features programmable equalization, swing, and flat gain to optimize performance over a variety of physical mediums.
  • Low Power Consumption: Designed for power efficiency, which is critical for thermal management and system power budgeting.
  • Flexibility: Supports up to 8 GT/s data rates for flexible integration into PCIe ecosystems.
  • Transparent Operation: Acts as a completely transparent ReDriver to the protocol, requiring no software drivers or firmware for operation.
  • Small Form Factor: Available in a small 42-contact TQFN package, making it suitable for space-constrained applications.

Applications:

The PI2EQX3211BHEX is designed to serve a wide range of applications where signal integrity may be compromised due to long PCB traces or cables. Typical applications include:

  • Server and Storage Systems
  • Workstations and Desktop Computers
  • Embedded Systems
  • Networking Equipment
  • Consumer Electronics

Quality and Reliability:

Diodes Incorporated ensures that the PI2EQX3211BHEX meets the highest quality and reliability standards. Customers can trust this ReDriver to provide consistent performance and to withstand the rigors of daily operation in a variety of usage environments.

With its advanced features, the PI2EQX3211BHEX is a crucial component for system designers looking to enhance PCIe signal integrity while maintaining system efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess