EN
  • EN
  • DE

LTC1668IG#PBF

Part No LTC1668IG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT 50MSPS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±5V
INL/DNL (LSB) ±8 (Maximum), ±1
Architecture Current Steering
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 739505-LTC1668IG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1668
Introduction Date March 07, 2000
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC1668IG#PBF CAD Model

Description

Linear Technology LTC1668IG#PBF: 16-Bit, 50Msps Digital-to-Analog Converter (DAC)

The LTC1668IG#PBF is a high-performance 16-bit digital-to-analog converter (DAC) from Linear Technology, now part of Analog Devices, which is renowned for its precision and speed. This DAC is capable of converting digital signals into analog outputs at a sampling rate of 50 megasamples per second (Msps), making it an excellent choice for demanding applications that require high-speed data conversion with minimal error and noise.

Designed with advanced integrated circuit technology, the LTC1668IG#PBF offers an impressive set of features that cater to a wide range of applications, including telecommunications, medical imaging, test equipment, and high-end audio systems. Its 16-bit resolution ensures that the analog output closely matches the digital input, providing a high degree of accuracy and linearity. This level of precision is crucial for applications where the integrity of the signal conversion is paramount.

The LTC1668IG#PBF operates with a single 5V supply, which simplifies the power supply design and can help reduce system complexity and cost. Additionally, it incorporates a flexible reference input, allowing designers to choose the reference voltage that best suits their specific application requirements, further enhancing the versatility of this DAC.

One of the key advantages of the LTC1668IG#PBF is its ease of interfacing with digital signal processors (DSPs) and microcontrollers. The device supports industry-standard serial and parallel input data formats, which means it can be easily integrated into existing digital systems without the need for extensive redesign.

The DAC is housed in a 28-lead SSOP package, which is compact and offers a small footprint for space-constrained designs. The part number LTC1668IG#PBF indicates that the device is offered in an industrial-grade temperature range and comes in a lead-free finish, making it suitable for environmentally sensitive applications.

In summary, the LTC1668IG#PBF from Linear Technology is a top-tier DAC that combines high-speed performance, precision, and flexibility, making it a go-to solution for engineers looking to create high-fidelity and reliable digital-to-analog conversion in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 8BIT V-OUT SC70-6
Lowest to $4.8972
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $7.5574
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Need more? Email Us
Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9023 $68.9023
2+ $64.5414 $129.0828
3+ $62.3610 $187.0830
4+ $58.0000 $232.0000
5+ $55.8196 $279.0980
6+ $53.6391 $321.8346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess