The LTC1654BIGN is a high-performance, dual 16-bit digital-to-analog converter (DAC) from Linear Technology that offers exceptional accuracy and stability. This precision DAC is designed for industrial, automotive, and communication systems that require high-resolution analog output. The LTC1654BIGN is capable of producing a bipolar output, making it versatile for applications that demand both positive and negative voltage generation.
Key Features
- Resolution: The LTC1654BIGN boasts a 16-bit resolution, providing fine granularity for analog signal generation.
- Rail-to-Rail Output: This DAC can output voltages that swing from the negative rail to the positive rail, maximizing dynamic range.
- Independent Dual DACs: The device includes two independent DACs, allowing for simultaneous output of two different analog signals.
- Low Power Consumption: Designed for efficiency, the LTC1654BIGN operates with low power requirements, making it suitable for battery-powered applications.
- Settling Time: It offers fast settling times, which is critical for applications that require quick response times and high-speed operations.
- Interface: The product includes a simple digital interface for easy integration with microcontrollers and digital systems.
Applications
The LTC1654BIGN is ideal for a wide range of applications, including:
- Process Control Systems
- Data Acquisition Systems
- Automotive Systems
- Programmable Logic Controllers (PLCs)
- Test and Measurement Equipment
Product Specifications
| Parameter |
Value |
| Resolution |
16-Bit |
| Number of DACs |
2 |
| Output Type |
Rail-to-Rail |
| Interface Type |
Serial |
| Supply Voltage |
4.5V to 5.5V |
| Package |
SSOP-16 |
With its robust feature set and flexible output capabilities, the LTC1654BIGN is a top choice for designers looking to implement high-fidelity analog output in their systems.