Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 1W x 1 @ 32 Ohm; 380mW x 2 @ 8 Ohm
Supply Voltage - Operating 1.8 V to 15 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 132007-TDA2822D013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2822D013TR CAD Model

Description

Product Overview: TDA2822D013TR by STMicroelectronics

The TDA2822D013TR from STMicroelectronics is a monolithic integrated circuit designed to function as a dual audio power amplifier in a portable radio or an extensive range of other devices. It is particularly well-suited for stereo and bridge-tied load (BTL) applications, offering a high-quality audio experience for users.

Key Features

  • Dual Low-Voltage Power Amplifier: The TDA2822D013TR operates at a low voltage, making it ideal for battery-powered devices where power efficiency is crucial.
  • Wide Supply Voltage Range: This amplifier can run on a supply voltage ranging from 1.8V to 15V, providing flexibility for various application requirements.
  • Minimum External Components: Its design requires minimal external components, which simplifies the circuit design and reduces overall system cost.
  • Versatile Output Modes: The device supports both stereo and BTL configurations, allowing designers to use it in a wide array of audio applications.
  • Low Quiescent Current: It has a low turn-off current, contributing to the energy efficiency of the end application.
  • High-Gain Stability: The TDA2822D013TR offers stable gain settings, ensuring consistent audio output quality.

Applications

  • Portable Audio Devices
  • MP3 Players
  • Portable Speakers
  • Personal Computers
  • Small Audio Equipment

Product Specifications

The TDA2822D013TR comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It provides a power output of up to 1W per channel with a 4-ohm load, ensuring adequate volume levels for personal audio devices. The amplifier also features low crossover distortion, which results in a clear and high-quality sound output.

As a product of STMicroelectronics, a leader in the semiconductor industry, the TDA2822D013TR is manufactured with high-quality standards, ensuring reliability and performance for consumer electronics and other audio applications.

You May Also Be Interested in

ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $9.8526
ECAD model for 5263N24-U
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Need more? Email Us
ECAD model for TDA7808-ZST
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1370
ECAD model for TBA820ML-D08-T
National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
National Semiconductor (TI)
LM49101 MONO CLASS AB AUDIO SUBS
Need more? Email Us
ECAD model for LM49101TMX/NOPB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4182 $56.7280
90+ $1.1637 $104.7330
135+ $1.1273 $152.1855
185+ $1.0910 $201.8350
240+ $1.0546 $253.1040
320+ $0.9455 $302.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,860 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention