Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2, ±0.2
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Base Product Number MCP4726
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338724-MCP4726A3T-E/CH
Ultra Librarian 3D Model Ultra Librarian MCP4726A3T-E/CH CAD Model

Description

Microchip Technology's MCP4726A3T-E/CH: A 12-Bit Digital-to-Analog Converter

The MCP4726A3T-E/CH is a high-performance, 12-bit digital-to-analog converter (DAC) from Microchip Technology, designed to deliver precision and ease of integration for a wide range of applications. This compact device is an essential component for any system that requires an accurate analog output from a digital source.

Key Features

  • Resolution: The MCP4726A3T-E/CH provides a 12-bit resolution, offering fine-grain control over the analog output, which is crucial for applications that demand precision such as industrial control systems, portable instrumentation, and adjustable power supplies.
  • Integrated EEPROM: This DAC features an onboard EEPROM, enabling the device to retain the DAC register and configuration bits. This ensures that the desired output voltage is maintained even after power cycling, providing a reliable startup configuration.
  • Output Amplifier: The device includes a rail-to-rail output amplifier that enables the output to swing from ground to VDD. This maximizes the dynamic range and is particularly useful when operating in single-supply systems.
  • I2C Interface: The MCP4726A3T-E/CH is equipped with an I2C-compatible serial interface, which supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes. This allows for seamless integration with most microcontrollers and processors.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC features a low-power consumption profile, which is vital for battery-operated devices.
  • Compact Package: The device comes in a tiny SOT-23-6 package, making it an ideal choice for space-constrained applications.

Applications

The MCP4726A3T-E/CH is versatile enough to be used across a diverse set of applications. It is particularly suited for:

  • Automated Test Equipment
  • Battery-operated devices
  • Data acquisition systems
  • Portable instrumentation
  • Variable voltage references
  • Calibration systems

With its high resolution, integrated memory, and user-friendly interface, the MCP4726A3T-E/CH from Microchip Technology stands out as a reliable and efficient solution for digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT QUAD SRL 28-SOIC
Lowest to $91.6373
ECAD model for AD7834BRZ
Analog Devices Inc.
16-Bit Monotonic Voltage Output D/A Converter
Lowest to $219.7896
ECAD model for AD569AD
Analog Devices Inc.
IC DAC 16BIT V-OUT 10DFN / 16 Bit Digital to Analog Converter 1 10-DFN (3x3)
Lowest to $47.4262
ECAD model for LTC2642AIDD-16#PBF
Linear Technology
IC DAC 12BIT V-OUT 16SSOP
Lowest to $59.1158
ECAD model for LTC2620IGN#TRPBF
Maxim Integrated
IC DAC 12BIT DL MULT 24SOIC
Need more? Email Us
ECAD model for MX7847AR+
Microchip Technology
IC DAC 12BIT V-OUT SOT23-6 / 12 Bit Digital to Analog Converter 1 SOT-23-6
Lowest to $3.0042
ECAD model for MCP4726A3T-E/CH
Maxim Integrated
IC DAC 12BIT V-OUT 16QSOP
Lowest to $28.0682
ECAD model for MAX5156BCEE+
Linear Technology
Quad 12-, 14- and 16-Bit Voltage Output SoftSpan DACs with Readback | IC DAC 16BIT V-OUT 44SSOP
Lowest to $154.1053
ECAD model for LTC2704IGW-16
Analog Devices Inc.
IC DAC 12BIT V-OUT 16SSOP / 12 Bit Digital to Analog Converter 4 16-SSOP
Lowest to $5.6279
ECAD model for LTC2624CGN#TRPBF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0042 $51.0714
41+ $2.4650 $101.0650
63+ $2.3880 $150.4440
87+ $2.3110 $201.0570
112+ $2.2339 $250.1968
150+ $2.0028 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,922 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention