EN
  • EN
  • DE

AD5545BRUZ-REEL7

Part No AD5545BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, Current-Output, Serial-Input, 16-/14-Bit DACs | IC DAC 16BIT A-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 16
Number of D/A Converters 2
Settling Time 500ns
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD5545
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136306-AD5545BRUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5545BRUZ-REEL7 CAD Model

Description

Analog Devices AD5545BRUZ-REEL7 Digital-to-Analog Converter

The AD5545BRUZ-REEL7 is a high-precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver superior performance for advanced industrial, medical, and communication applications. This component offers a unique combination of features that make it an ideal choice for systems requiring high accuracy and stability in their analog output.

Key Features:

  • Resolution: The AD5545BRUZ-REEL7 provides a 16-bit resolution, ensuring fine granularity in the analog output signal and enabling precise control in applications such as automated test equipment, data acquisition systems, and process control.
  • Output Range: This DAC operates with a bipolar output range, giving users the flexibility to produce both positive and negative voltages, which is critical for applications like waveform generation.
  • Integration: The device comes in a compact TSSOP package, making it easy to integrate into space-constrained designs while maintaining a small footprint on the PCB.
  • Interface: It features a parallel interface for high-speed data transfer, which is essential for applications that require rapid updates to the analog output.
  • Reference Input: The DAC includes a reference input, allowing for an external reference voltage to set the desired full-scale output voltage, providing additional flexibility and precision.
  • Supply Voltage: It operates on a supply voltage range that supports 5V systems, making it compatible with a wide range of digital logic levels and power supplies.
  • Reliability: The AD5545BRUZ-REEL7 is available in a tape and reel package, which is ideal for automated manufacturing processes, ensuring consistency and reliability in mass production.

Applications:

The versatility of the AD5545BRUZ-REEL7 makes it suitable for a variety of applications, including:

  • Precision instrumentation
  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Medical equipment
  • Communication infrastructure

In summary, the AD5545BRUZ-REEL7 from Analog Devices Inc. is a robust and precise digital-to-analog converter that meets the demands of high-stakes industries where accuracy and reliability are paramount. Its comprehensive set of features ensures that it can be seamlessly integrated into a wide array of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1586 $60.3172
5+ $24.7455 $123.7275
7+ $23.9722 $167.8054
9+ $23.1989 $208.7901
12+ $22.4256 $269.1072
15+ $20.1057 $301.5855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess