EN
  • EN
  • DE

LTC1596BCSW#PBF

Part No LTC1596BCSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT MLTPLYNG16SOIC / DAC 1-CH R-2R 16-bit 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782080-LTC1596BCSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1596
Introduction Date February 16, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1596BCSW#PBF CAD Model

Description

The LTC1596BCSW#PBF is a high-performance, 16-bit Digital to Analog Converter (DAC) produced by Linear Technology, a company known for its expertise in the design and manufacture of analog integrated circuits. This precision DAC is designed for demanding applications requiring high accuracy and stability, such as industrial automation, data acquisition systems, and medical equipment.

Key Features

  • Resolution: 16 bits of resolution provide high precision output, allowing for fine-grained control over analog signals.
  • Interface: The device features a user-friendly, parallel interface that makes it easy to connect with microcontrollers, DSPs, or other digital systems.
  • Settling Time: Fast settling time ensures quick response to changes in input data, making it suitable for high-speed applications.
  • Output Range: It offers a flexible output range, which can be configured to match the requirements of the application.
  • Power Supply: The LTC1596BCSW#PBF operates from a single 5V power supply, simplifying power management in system design.
  • Package: Housed in a compact 20-lead SW package, it saves valuable board space and is ideal for space-constrained applications.

Performance and Quality

Linear Technology's LTC1596BCSW#PBF is designed with a focus on performance and reliability. It offers excellent linearity and low noise, which ensures high-quality analog outputs. The device's robust design guarantees long-term stability and performance, even in the harshest of environments.

Applications

This DAC is versatile and can be used in a wide range of applications. Some of the typical applications include:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Precision Instrumentation

With its combination of high precision, ease of use, and robustness, the LTC1596BCSW#PBF from Linear Technology stands out as an excellent choice for any application requiring a high-quality DAC.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Analog Devices Inc.
IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Lowest to $259.7015
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $28.0416
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $26.1874
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess