EN
  • EN
  • DE

LTC1446LCS8#PBF

Part No LTC1446LCS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 12BIT R-R DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2.5, ±0.2
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 143183-LTC1446LCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1446LCS8#PBF CAD Model

Description

LTC1446LCS8#PBF - Dual 12-Bit Voltage Output DAC

The LTC1446LCS8#PBF is a high-performance dual 12-bit voltage output digital-to-analog converter (DAC) from Linear Technology, designed for precision applications where space and power efficiency are critical. This integrated circuit provides two independent DAC channels in a single compact package, making it an ideal solution for systems requiring multiple analog outputs with high accuracy and stability.

Encased in a 16-lead narrow SOIC package, the LTC1446LCS8#PBF operates from a single 5V supply and features a full-scale output range of 0V to Vref, with a reference input that can span from 1V to VCC - 1.5V. This flexibility allows designers to tailor the output range to their specific application needs, ensuring optimal performance and compatibility with other system components.

One of the standout features of the LTC1446LCS8#PBF is its low power consumption, drawing just 500µA of supply current, which is reduced to 1µA in power-down mode. This makes the device particularly suitable for battery-powered and portable applications where energy efficiency is paramount.

The DACs within the LTC1446LCS8#PBF utilize a double-buffered, 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring ease of integration into a wide variety of digital systems. The interface also allows for daisy-chaining of multiple DACs, which is beneficial for applications requiring additional channels without the need for extra control lines.

With its excellent DC performance, the LTC1446LCS8#PBF boasts a 12-bit resolution without missing codes, a linearity error of just ±1 LSB, and a settling time of 10µs to 1/2 LSB. These features, combined with its robust output drive capability, make it an excellent choice for closed-loop servo control, automatic test equipment, and high-resolution gain and offset adjustment applications.

In summary, the LTC1446LCS8#PBF from Linear Technology is a versatile and reliable dual DAC solution that delivers precision analog output with minimal power draw. Its compact size, serial interface, and low power consumption make it a practical choice for a wide range of industrial, communication, and portable applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Analog Devices Inc.
IC DAC 10BIT V-OUT 24SOIC / 10 Bit Digital to Analog Converter 2 24-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $28.0416
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479
Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7041 $58.7041
3+ $48.1674 $144.5022
4+ $46.6622 $186.6488
5+ $45.1570 $225.7850
6+ $43.6517 $261.9102
8+ $39.1361 $313.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess