EN
  • EN
  • DE

LTC1595ACN8#PBF

Part No LTC1595ACN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-BIT SERIAL MULTIPLYING DAC / 16 Bit Digital to Analog Converter 1 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.35, ±0.2
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Through Hole
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLTC1595ACN8#PBF,2156-LTC1595ACN8#PBF
Standard Package 1
Win Source Part Number 1323008-LTC1595ACN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1595ACN8#PBF CAD Model

Description

The LTC1595ACN8#PBF is a precision 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver high-performance output with a compact footprint. This DAC features a 16-bit serial input and a voltage output, making it an ideal choice for applications that require high resolution and accuracy in their analog output.

Key Features

  • Resolution: 16-bit resolution provides fine granularity for precise analog output, ensuring excellent linearity and low noise.
  • Serial Interface: The device includes a 3-wire SPI and MICROWIRE compatible serial interface, allowing for easy integration with microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1595ACN8#PBF offers a low-power operation, making it suitable for portable and battery-operated devices.
  • Stability: The DAC offers excellent stability over time and temperature, ensuring consistent performance in a variety of conditions.
  • Package: It comes in a narrow 8-lead PDIP package, providing a space-efficient solution for PCB designs.

Applications

The LTC1595ACN8#PBF is versatile and can be used in a wide range of applications, including:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automotive Systems
  • Telecommunications Equipment

Technical Specifications

  • Output Type: Voltage - Unbuffered
  • Settling Time: 10µs
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 5V ±10%

The LTC1595ACN8#PBF is a reliable and precise DAC solution from Linear Technology, offering the performance needed for demanding applications that require high-resolution analog output. Its combination of features, including a serial interface, low power consumption, and a compact package, make it a versatile choice for designers looking to incorporate high-precision DAC functionality into their systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess