The NXP 74AHC08DT is a high-speed CMOS device that embodies a quad 2-input AND gate, designed to operate from a wide range of power supplies. This integrated circuit is part of the 74AHC family, known for its robust performance and compatibility with TTL levels.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Package: SO14 (Small Outline Package with 14 leads)
- Supply Voltage Range: 2.0V to 5.5V, accommodating various application needs and ensuring compatibility with both 3.3V and 5V systems.
- High-Speed Operation: Fast propagation delays, typically Tpd of 8ns at Vcc of 5V, make it suitable for high-speed applications.
- Output Capability: Capable of driving up to 8 LSTTL loads, providing sufficient current for a variety of logic-level tasks.
- Low Power Consumption: ICC reduced by 50% over 74HC types, offering energy-efficient operation.
Applications
The 74AHC08DT is versatile and can be used in a wide array of electronic applications, including:
- Logic level shifting and translation
- Signal gating
- Function generation
- Input/output expansion
- Control systems
- Embedded systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the 74AHC08DT is no exception. It is fabricated using silicon gate CMOS technology which ensures high noise immunity and low power consumption. The device also includes protection against excess static discharge, further enhancing its reliability in various operating environments.
Environmental Compliance
This product complies with the RoHS directive, meaning it is free from hazardous substances such as lead, making it suitable for use in environmentally sensitive applications.