Product Overview: 74LVC38ABQ - NXP Semiconductors
The 74LVC38ABQ from NXP Semiconductors is a high-performance, low-voltage CMOS device belonging to the LVC family. This integrated circuit is designed to operate at a voltage range of 1.2V to 3.6V, making it suitable for battery-operated and low-power applications. The 74LVC38ABQ features four independent NAND gates, each with an open-drain output. This configuration allows for the creation of wired-AND or wired-OR logic functions, providing designers with a versatile tool for various digital logic designs.
Key Features:
- Logic Type: Quad 2-input NAND gate with open-drain outputs.
- Operating Voltage: 1.2V to 3.6V, accommodating a wide range of applications and ensuring compatibility with both 3.3V and 1.8V logic levels.
- High-Speed Performance: Offers a propagation delay (tpd) of just 3.8ns at 3.3V, providing swift logic operations essential for high-speed computing and signal processing.
- Power Dissipation: Ultra-low dynamic power consumption with a typical ICC of 10µA, contributing to energy-efficient designs.
- ESD Protection: High electrostatic discharge (ESD) immunity with HBM JESD22-A114E exceeds 2000V and MM JESD22-A115-A exceeds 200V, ensuring robust performance in harsh environments.
- Temperature Range: Capable of operating in a broad temperature range from -40°C to +125°C, suitable for industrial-grade applications.
- Package: Delivered in a DHVQFN14 package, which is a leadless, space-saving package with good thermal performance.
- Logic Level Translation: Ability to translate mixed voltage mode signal levels, adding to its flexibility in system design.
- Latch-Up Performance: JESD78 Class II exceeds 100mA, providing additional reliability and stability.
Applications:
The 74LVC38ABQ is ideal for a variety of applications that require logic level shifting or wired logic functions. It is commonly used in:
- Computing systems
- Signal processing
- Telecommunications
- Portable devices
- Networking equipment
- Consumer electronics
With its combination of low power consumption, high-speed operation, and robust protection features, the 74LVC38ABQ from NXP Semiconductors is an excellent choice for designers looking to implement efficient and reliable logic solutions in their electronic systems.