LTC1565-31CS8#TRPBF - Active Filter from Linear Technology
The LTC1565-31CS8#TRPBF is a high-performance, continuous time, low noise, low distortion active filter designed by Linear Technology, now part of Analog Devices. This active filter is notable for its ease of use and exceptional performance characteristics, making it an ideal choice for a wide range of applications including anti-aliasing filters, reconstruction filters, and noise reduction systems.
Key Features
- Filter Type: The device features a 4th order, lowpass filter with a fixed frequency response.
- Operating Frequency: It operates at a single clock frequency with no external components required, simplifying design and reducing board space requirements.
- High Linearity: The LTC1565-31CS8#TRPBF offers outstanding linearity with a total harmonic distortion (THD) typically less than 0.0015%.
- Dynamic Range: It provides a dynamic range of 90dB, ensuring clear signal processing in various environments.
- Power Supply: The device operates from a single 5V supply, making it compatible with a variety of digital systems.
- Package: It comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications.
Applications
The LTC1565-31CS8#TRPBF is versatile in its applications, making it suitable for use in professional audio equipment, medical instrumentation, data acquisition systems, and communication infrastructure. Its high precision and low distortion characteristics ensure that it can handle the demands of high-fidelity audio processing and sensitive instrumentation where signal integrity is paramount.
Quality and Reliability
Linear Technology is renowned for its commitment to quality and reliability, and the LTC1565-31CS8#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes, and is lead (Pb) free, which is in compliance with RoHS directives.