EN
  • EN
  • DE

LTC1064-2MJ/883C

Part No LTC1064-2MJ/883C
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Linear Technology
Win Source Part Number 303096-LTC1064-2MJ/883C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1064-2MJ/883C CAD Model

Description

LTC1064-2MJ/883C High-Speed Filter Building Block

The LTC1064-2MJ/883C is a high-performance, monolithic CMOS active filter building block, meticulously designed by Linear Technology to address the demanding requirements of signal processing applications. This versatile component is capable of implementing very high-frequency or very high-Q filters without the use of inductors, providing designers with a compact, reliable, and easy-to-use solution for their filtering needs.

Key Features

  • Low Noise Performance: The LTC1064-2MJ/883C is engineered to deliver exceptional low noise characteristics, making it an ideal choice for applications where signal integrity is paramount.
  • High Clock-to-Corner Frequency Ratio: With a clock-to-corner frequency ratio of 100:1, this filter building block can easily adapt to a wide range of frequencies, ensuring flexibility across various applications.
  • Wide Dynamic Range: It offers a wide dynamic range, which is essential for maintaining signal fidelity through the filtering process.
  • Low Distortion: The device provides low total harmonic distortion (THD), which is critical for audio and other high-fidelity applications.
  • Multiple Filter Configurations: Users can configure the LTC1064-2MJ/883C in a variety of filter types, including low-pass, high-pass, band-pass, and notch filters, providing a high level of design versatility.

Applications

The LTC1064-2MJ/883C is suitable for a broad range of applications, such as:

  • Communication Systems
  • Signal Processing Equipment
  • Professional Audio Equipment
  • Instrumentation and Control Systems
  • Anti-Aliasing and Post-DAC Filtering

Product Specifications

This product is provided in a robust, military-grade package, ensuring reliable performance even under harsh conditions. The LTC1064-2MJ/883C operates over a wide temperature range, making it suitable for military and aerospace applications where temperature extremes are common. Additionally, its monolithic design ensures consistent performance and ease of integration into various circuit designs.

With its combination of high-performance features and versatile application possibilities, the LTC1064-2MJ/883C from Linear Technology stands out as an excellent choice for designers seeking to create sophisticated filtering solutions without the complexity of traditional inductive components.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess