Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating 4.75 V to 10.5 V, ±4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1060850-LTC1562ACG#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1562ACG#PBF CAD Model

Description

The LTC1562ACG#PBF is a sophisticated Active RC Filter Building Block from Linear Technology, designed to deliver high performance in signal processing applications. This versatile component offers a low noise, low distortion, and easy-to-use solution for creating a variety of filter types, including low-pass, high-pass, band-pass, and notch filters.

Key Features

  • Wide Frequency Range: The LTC1562ACG#PBF is capable of operating over a broad frequency spectrum, making it suitable for diverse applications ranging from audio to RF systems.
  • Low Noise Design: Engineered to minimize noise, this filter ensures a clean signal path, which is crucial for high-fidelity audio systems and precision instrumentation.
  • High Linearity: With its high linearity, the LTC1562ACG#PBF provides excellent signal integrity, reducing distortion and preserving the quality of the original signal.
  • Adjustable Filter Characteristics: Users can easily adjust the filter's characteristics, such as the cutoff frequency and Q factor, to cater to specific application requirements.
  • Single Supply Operation: The device can operate from a single power supply, simplifying power management in system designs.

Applications

The LTC1562ACG#PBF is ideal for a variety of applications, including:

  • Anti-Aliasing Filters
  • Telecommunications
  • Data Acquisition Systems
  • Audio Processing
  • Medical Instrumentation
  • Electronic Test Equipment

Product Specifications

Parameter Value Package Type SSOP-20 Operating Temperature -40°C to 85°C Supply Voltage Single 5V Supply

The LTC1562ACG#PBF is a testament to Linear Technology's commitment to providing advanced solutions for complex signal processing challenges. Its robust design and flexible configuration options make it an excellent choice for designers looking to implement high-quality filtering in their systems.

You May Also Be Interested in

Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $36.0851
ECAD model for MAX267BENG
Maxim Integrated
Pin and Resistor Programmed Universal Active Filters | IC FILTER 57KHZ UNIV SWTCH 28DIP
Need more? Email Us
ECAD model for MAX265BCPI
Analog Devices Inc.
IC FILTER 14/20KHZ LOWPASS 8SOIC
Lowest to $5.1528
ECAD model for LTC1069-6CS8#TRPBF
Analog Devices Inc.
IC FILTER 40KHZ SWITCHED 16SSOP
Lowest to $88.5818
ECAD model for LTC1067-50IGN#PBF
Maxim Integrated
Standard Definition Video Reconstruction Filters and Buffers | IC FILTER 5MHZ LOW PASS 14TSSOP
Lowest to $4.4704
ECAD model for MAX7432EUD
ams
IC HANDSFREE TELEPH CMOS 44-TQFP
Need more? Email Us
ECAD model for AS2525B
Analog Devices Inc.
IC FILTER 50KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for LTC1065CSW#TRPBF
Analog Devices Inc.
IC FILTER 35KHZ SWITCHED 20SOIC
Need more? Email Us
ECAD model for LTC1061CSW#PBF
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ SWITCH 28SOIC
Lowest to $49.0295
ECAD model for MAX264BCWI

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7273 $72.7273
2+ $70.4546 $140.9092
3+ $68.1819 $204.5457
4+ $65.9091 $263.6364
6+ $59.0910 $354.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention