EN
  • EN
  • DE

LTC1061CSW#PBF

Part No LTC1061CSW#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 35KHZ SWITCHED 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Universal Switched Capacitor Filter IC Universal Switched Capacitor 6th Order 35kHz 20-SO
Manufacturer Analog Devices Inc.
Package Tube
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name LTC1061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879007-LTC1061CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1061CSW#PBF CAD Model

Description

Product Overview: LTC1061CSW#PBF

The LTC1061CSW#PBF is a high-performance, low-pass filter manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This product is part of the LTC1061 series, known for its precision and reliability in signal processing applications.

Key Features

  • Multiple Filter Modes: The LTC1061CSW#PBF offers a range of filter responses, including Butterworth, Bessel, and Chebyshev, providing designers with the flexibility to select the appropriate filter characteristic for their application.
  • High Order Filtering: This device implements a fifth-order filter function, which ensures a steep roll-off and excellent signal attenuation outside the passband, leading to improved signal fidelity.
  • Switched-Capacitor Design: The switched-capacitor architecture allows for clock-tunable cut-off frequencies, enabling users to adjust the filter's performance without changing external components.
  • Low Noise and Distortion: Engineered for minimal noise and distortion, the LTC1061CSW#PBF is ideal for high-fidelity audio applications and precision data acquisition systems.
  • Single or Dual Supply Operation: It is designed to operate with a single 5V supply or dual ±5V supplies, providing versatility in different circuit configurations.

Applications

The LTC1061CSW#PBF is suitable for a variety of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Signal conditioning for telecommunications
  • Audio processing equipment
  • Medical instrumentation
  • Instrumentation and control systems

Quality and Reliability

Analog Devices Inc. ensures that the LTC1061CSW#PBF meets stringent quality standards. The device is packaged in a 20-lead, narrow-body, surface-mount package, which is RoHS compliant and suitable for automated assembly processes. With its robust design and proven performance, the LTC1061CSW#PBF is a reliable choice for designers who require a high-quality, versatile low-pass filter solution.

Ordering Information

The LTC1061CSW#PBF is available for order from Analog Devices Inc. and its authorized distributors. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess