EN
  • EN
  • DE

LTC1069-6CS8#TRPBF

Part No LTC1069-6CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 14/20KHZ LOWPASS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 14kHz/20kHz
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Family Name LTC1069
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879015-LTC1069-6CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1069-6CS8#TRPBF CAD Model

Description

The LTC1069-6CS8#TRPBF is a high-performance lowpass filter integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the field of precision high-performance signal processing technology. This particular product is tailored for signal conditioning applications where noise reduction and signal integrity are of utmost importance.

Key Features:

  • Filter Type: The LTC1069-6CS8#TRPBF is an 8th-order lowpass elliptic filter, providing excellent selectivity and steep roll-off characteristics.
  • Switched-Capacitor Design: Utilizing a switched-capacitor architecture, this filter offers a stable and reliable performance without the need for external capacitors, thus simplifying the design and reducing board space.
  • Programmable Cut-off Frequency: The filter’s cut-off frequency is easily programmable, allowing designers to customize the filter response for specific application requirements.
  • Low Power Consumption: With an emphasis on power efficiency, this IC operates with low power consumption, making it ideal for battery-powered devices and portable applications.
  • Single Supply Operation: The LTC1069-6CS8#TRPBF is designed to operate from a single 5V power supply, further simplifying the power design of the overall system.
  • Surface-Mount Package: Packaged in an 8-lead SOIC, the device is suitable for surface-mount technology (SMT), which is conducive to modern automated assembly processes.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Tape and Reel Packaging: The '#TRPBF' suffix indicates that this product is provided in a tape and reel packaging format, which is optimized for high-volume automated production.

Applications:

The LTC1069-6CS8#TRPBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Wireless communication devices
  • Audio processing equipment
  • Medical instrumentation
  • Anti-aliasing filters for ADCs

With its high precision and programmability, the LTC1069-6CS8#TRPBF from Analog Devices Inc. represents a robust solution for designers looking to implement high-quality signal filtering in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,547 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess