EN
  • EN
  • DE

LTC1559CS8-5

Part No LTC1559CS8-5
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BACKUP BATT CNTRLR 5V 8-SOIC / Battery Charger Controller NiCD 330mA 1.2V 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Power Management
Battery Chemistry Nickel Cadmium
Number of Cells 1
Fault Protection Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782053-LTC1559CS8-5
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1559-5
Introduction Date October 15, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1559CS8-5 CAD Model

Description

Product Overview: LTC1559CS8-5

The LTC1559CS8-5 is a robust and efficient power management integrated circuit designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular component is engineered to provide reliable power control and regulation in a variety of electronic applications.

Key Features

  • Output Voltage: The LTC1559CS8-5 delivers a fixed output voltage of 5V, which is suitable for powering standard digital logic circuits and other 5V-operated devices.
  • Current Capability: It has the capability to supply up to 100mA of output current, making it an excellent choice for moderate power applications.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Package Type: Housed in an 8-lead SOIC package, the LTC1559CS8-5 is compact and suitable for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating, enhancing its reliability and lifespan.
  • Stable Operation: The LTC1559CS8-5 is designed to operate stably with low-ESR capacitors, which reduces the risk of oscillations and improves performance.

Applications

The LTC1559CS8-5 is a versatile component that can be integrated into a wide range of electronic systems. Its stable 5V output makes it an ideal choice for:

  • Portable devices
  • Microprocessor or microcontroller power supplies
  • Memory and logic circuits
  • Industrial control systems
  • Communication equipment

Quality and Reliability

Linear Technology is committed to delivering high-quality products, and the LTC1559CS8-5 is no exception. It goes through rigorous testing and quality assurance processes to ensure it meets the stringent requirements for performance and reliability. This makes the LTC1559CS8-5 a trusted choice for engineers and designers looking for a power management solution that will perform consistently over time.

Conclusion

Overall, the LTC1559CS8-5 from Linear Technology is a high-quality, reliable power management IC that offers a fixed 5V output, low dropout voltage, and thermal protection. Its small form factor and stable operation with low-ESR capacitors make it suitable for a variety of applications where efficient power regulation is necessary.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1433 $50.2928
39+ $2.5792 $100.5888
61+ $2.4986 $152.4146
83+ $2.4180 $200.6940
107+ $2.3374 $250.1018
144+ $2.0956 $301.7664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess