EN
  • EN
  • DE

LTC4066EUF-1#PBF

Part No LTC4066EUF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Switching Battery Charger Li-Ion/Li-Pol 1500mA 4.1V 24-Pin QFN EP Tube / IC USB POWER MANAGER 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783873-LTC4066EUF-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4066-1
Introduction Date January 31, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4066EUF-1#PBF CAD Model

Description

The LTC4066EUF-1#PBF is a highly integrated power management and battery charger IC designed for single-cell Lithium-Ion or Lithium-Polymer battery-powered applications. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this product offers a compact, efficient, and versatile solution for portable device power management.

Key Features

  • Multi-Function Capability: The LTC4066EUF-1#PBF integrates a linear charger, a synchronous step-down DC/DC converter, and an LDO, all in one compact, low-profile package. This integration simplifies design and saves valuable board space.
  • Programmable Charge Rate: The charging current can be programmed up to 1A, which allows for fast charging of the battery, reducing downtime for devices.
  • Thermal Regulation: To ensure reliability and safety, the IC includes thermal regulation that reduces charge current if the die temperature exceeds a preset threshold.
  • High Efficiency: The synchronous step-down converter operates with a high efficiency of up to 95%, ensuring minimal power loss during operation and extending battery life.
  • USB Compatible: The LTC4066EUF-1#PBF is designed to work seamlessly with USB power sources, making it ideal for portable devices that require regular charging from a USB port.
  • PowerPath Control: This feature allows the IC to provide power to the load from the USB input while simultaneously charging the battery, ensuring uninterrupted operation of the device.
  • Automatic Recharge: The IC automatically initiates a new charge cycle when the battery voltage falls below a preset threshold, keeping the battery topped up without user intervention.

Applications

The LTC4066EUF-1#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • MP3 Players
  • Bluetooth Headsets and Accessories
  • Other Handheld Devices

Package and Quality

The LTC4066EUF-1#PBF comes in a 24-lead QFN package, offering a compact footprint for space-constrained applications. Linear Technology ensures high standards of quality and reliability, making this product a trusted choice for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess