EN
  • EN
  • DE

ADBMS1818ASWZ-R7

Part No ADBMS1818ASWZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description 18-CELL BATTERY MONITOR WITH DAI / Battery Battery Monitor IC Multi-Chemistry 64-LQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series Automotive, AEC-Q200
Package Tape & Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 18
Fault Protection Over Temperature, Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP-EP (10x10)
Base Product Number ADBMS1818
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345516-ADBMS1818ASWZ-R7
Ultra Librarian 3D Model Ultra Librarian ADBMS1818ASWZ-R7 CAD Model

Description

Introducing the ADBMS1818ASWZ-R7 from Analog Devices Inc.

The ADBMS1818ASWZ-R7 is a cutting-edge integrated circuit (IC) designed for high-performance battery management applications. Manufactured by the renowned Analog Devices Inc., this product is a testament to the company's commitment to providing innovative and reliable solutions for the electronics industry.

Key Features and Benefits:

  • High Precision: The ADBMS1818ASWZ-R7 boasts precise measurement capabilities, ensuring accurate monitoring of battery parameters, which is crucial for the longevity and efficiency of battery-operated devices.
  • Advanced Battery Management: This IC is equipped with state-of-the-art battery management features that optimize charging and discharging processes, enhancing the performance and cycle life of batteries.
  • Robust Safety Protocols: Safety is paramount in battery management, and the ADBMS1818ASWZ-R7 incorporates multiple protection mechanisms to prevent overcharging, deep discharge, and short-circuiting, thereby safeguarding both the battery and the device it powers.
  • Integration: The compact form factor of this IC allows for seamless integration into various electronic devices, ranging from portable consumer electronics to industrial systems requiring reliable power management.
  • Energy Efficiency: By optimizing the power consumption of the battery, the ADBMS1818ASWZ-R7 contributes to the overall energy efficiency of the system, reducing the environmental impact and operational costs.

Applications:

The versatility of the ADBMS1818ASWZ-R7 makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Laptop Computers
  • Power Tools
  • Electric Vehicles
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability:

Analog Devices Inc. is synonymous with quality, and the ADBMS1818ASWZ-R7 is no exception. It is manufactured to the highest standards, ensuring both performance and durability. Customers can trust this product to deliver consistent results in the most demanding environments.

For electronic designs requiring advanced battery management, the ADBMS1818ASWZ-R7 from Analog Devices Inc. is an ideal choice that combines precision, efficiency, and safety in a single compact package.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7564 $58.7820
11+ $9.6463 $106.1093
17+ $9.3449 $158.8633
23+ $9.0434 $207.9982
29+ $8.7420 $253.5180
39+ $7.8376 $305.6664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess