EN
  • EN
  • DE

TPS65810RTQTG4

Part No TPS65810RTQTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SINGLE-CELL Li-ION BATTERY- AND POWER-MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273060-TPS65810RTQTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65810RTQTG4 CAD Model

Description

Product Overview: TPS65810RTQTG4 by Texas Instruments

The TPS65810RTQTG4 is a highly integrated power management IC designed by Texas Instruments to cater to the demanding needs of portable and handheld devices. This sophisticated piece of technology combines a single-cell Li-Ion battery charger with a variety of power management features, making it an ideal solution for a wide range of applications including smartphones, tablets, digital cameras, and other portable electronics.

Key Features

  • Integrated Power Solution: The TPS65810RTQTG4 integrates multiple DC-DC converters, LDOs, and an I2C interface, streamlining design and saving valuable board space.
  • Battery Management: It features a highly efficient switch-mode battery charger with power path management for a single-cell Li-Ion or Li-Polymer battery, ensuring safe and fast charging.
  • Flexible Power Configurations: The device supports configurable voltage rails through I2C, allowing designers to fine-tune power settings for specific system requirements.
  • High Efficiency: With its DC-DC converters employing synchronous rectification, the TPS65810RTQTG4 achieves high power efficiency, which is crucial for maximizing battery life.
  • Smart Power Sequencing: The integrated power sequencer ensures that voltage rails are enabled in the correct order during startup, which is essential for the proper operation of the system.

Applications

Given its comprehensive feature set, the TPS65810RTQTG4 is well-suited for a multitude of portable applications. Its ability to manage power efficiently makes it a go-to choice for device manufacturers aiming to enhance user experience through extended battery life and reliable operation.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS65810RTQTG4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring both performance and longevity. With Texas Instruments' expertise, customers can expect a product that not only meets but exceeds their power management needs.

Conclusion

The TPS65810RTQTG4 by Texas Instruments stands out as a comprehensive power management solution that delivers efficiency, flexibility, and reliability. Its integration of multiple power components into a single package makes it an ideal choice for designers looking to optimize their power architecture in portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2509 $56.2545
11+ $9.2316 $101.5476
17+ $8.9431 $152.0327
24+ $8.6546 $207.7104
30+ $8.3661 $250.9830
40+ $7.5006 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess