The LT1579CS-3.3#PBF is a high-performance low dropout (LDO) linear regulator designed and manufactured by Linear Technology. This regulator is specifically engineered to maintain a stable 3.3V output voltage while providing excellent line and load regulation characteristics. It is an ideal power management solution for a wide variety of applications that require a reliable and efficient power supply.
Key Features:
- Output Voltage: Fixed at 3.3V, providing a precise voltage source for sensitive electronics.
- Dropout Voltage: Low dropout design ensures efficient operation even when the input voltage is close to the output voltage.
- Output Current: Capable of delivering up to 500mA of continuous output current to meet the demands of most low-power applications.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Package: Housed in a robust, surface-mountable SOP-8 package, which is suitable for compact circuit designs.
- Stability: Stable with ceramic output capacitors, providing flexibility in component selection for space-constrained designs.
Applications:
The LT1579CS-3.3#PBF is versatile and can be used in a multitude of electronic devices and systems. Its applications range from portable devices to industrial controls, including:
- Portable consumer electronics
- Wireless and telecommunications equipment
- Microprocessor power supplies
- Peripheral cards and modules
- Industrial instrumentation
Quality and Reliability:
Linear Technology is known for its commitment to quality, and the LT1579CS-3.3#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a wide range of operating conditions. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.