Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 12mV @ 5V
Current - Quiescent (Max) 710nA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 60μs
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 123281-LTC1540IMS8#TRPBF
Family Name LTC1540
Introduction Date April 16, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1540IMS8#TRPBF CAD Model

Description

The LTC1540IMS8#TRPBF is an ultra-low power, high precision comparator with an integrated voltage reference from Linear Technology. Designed for power-critical and space-constrained applications, this device is ideal for portable and battery-powered electronics where power efficiency is paramount.

Key Features

  • Nanopower Operation: Consumes only 0.6µA of supply current, which significantly extends battery life and reduces power supply requirements.
  • Integrated Voltage Reference: Features a precision 1.182V reference voltage, allowing for accurate threshold setting without the need for external components.
  • Wide Supply Voltage Range: Operates from a supply voltage range of 2V to 11V, accommodating a variety of power sources.
  • High Output Drive: Capable of driving loads up to 20mA, making it suitable for direct control of relays or optoisolators.
  • Low Offset Voltage: Offers a low input offset voltage, enhancing the accuracy of the comparison.
  • Compact Package: Comes in an MSOP-8 package, which is ideal for space-constrained applications.

Applications

The LTC1540IMS8#TRPBF is versatile and can be used in a variety of applications, such as:

  • Battery-powered systems
  • Portable medical devices
  • Low power threshold detectors
  • System monitoring and control
  • Window comparators
  • Energy-efficient designs

Performance and Quality

Linear Technology's LTC1540IMS8#TRPBF is designed with the highest standards of performance and reliability in mind. It ensures minimal power consumption without sacrificing precision or functionality, making it an excellent choice for designers looking to optimize their power budget while maintaining high-quality performance.

Ordering Information

The LTC1540IMS8#TRPBF is available for order with the option of tape and reel packaging for ease of manufacturing and assembly processes. Its part number reflects the specific package and shipping configuration: MSOP-8 package with tape and reel packaging.

You May Also Be Interested in

Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
Linear Technology
IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1441CN8#PBF
Microchip Technology
IC COMP SGL OPN DRN 1.6V SOT23-5
Lowest to $0.5985
ECAD model for MCP6546T-I/OT
Texas Instruments
IC DUAL DIFF COMPARATOR 8-SOIC
Need more? Email Us
ECAD model for LM293MDREP
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Need more? Email Us
ECAD model for MAX516AENG+
Analog Devices Inc.
IC COMP SNGL 4NS ULTRFAST 8-SOIC
Lowest to $5.7455
ECAD model for AD8611ARZ
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Need more? Email Us
ECAD model for MIC845NYC5
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $2.6071
ECAD model for MCP6542-I/MS
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-E/P

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8716 $59.3580
11+ $9.7408 $107.1488
16+ $9.4364 $150.9824
22+ $9.1320 $200.9040
29+ $8.8276 $256.0004
38+ $7.9144 $300.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,360 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention