Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36V
Current - Output 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Shunt - Adjustable Programmable - Texas Instruments
Win Source Part Number 095126-TL431CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Ultra Librarian 3D Model Ultra Librarian TL431CDR CAD Model

Description

The TL431CDR from Texas Instruments is a three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This integrated circuit is available in an 8-pin SOIC package, known for its compact footprint and suitability for automated assembly processes.

With an output voltage range that can be set to any value between Vref (approximately 2.495 V) and 36 V with two external resistors, this device provides excellent flexibility for voltage regulation tasks. Its low output noise, combined with a high level of accuracy and stability, makes it an ideal choice for precision voltage regulation in a wide variety of applications, including power supplies, battery chargers, and voltage monitors.

Key Features:

  • Voltage Reference: The TL431CDR features a typical reference voltage of 2.495 V, which can be adjusted from 2.495 V to 36 V with the use of external resistors.
  • Temperature Stability: The device offers exceptional temperature stability over its entire operating temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Dynamic Output Impedance: The dynamic output impedance of the TL431CDR is typically 0.22 Ω, which contributes to stable output voltage despite load variations.
  • Fast Turn-on Response: This regulator provides a quick response to enable signals, making it suitable for applications that require fast power-up sequences.
  • Package: Supplied in an 8-pin SOIC package, the TL431CDR is designed for surface-mount technology, which allows for efficient use of PCB space and compatibility with modern manufacturing processes.

The TL431CDR's performance is characterized for operation from −40°C to 125°C, which makes it suitable for use in a variety of challenging environments. Its typical output noise voltage of 0.4 μV/V at 10 Hz to 10 kHz ensures a low-noise operation, which is critical for sensitive electronics. Additionally, the device is capable of sourcing or sinking up to 100 mA of output current, providing ample drive capability for a shunt regulator.

With its combination of features and reliable performance, the TL431CDR from Texas Instruments stands out as a versatile component for designers seeking a precision voltage reference solution.

You May Also Be Interested in

Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.1100
ECAD model for SC431LC5SK-1
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for TLVH431QDBZR,215
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Lowest to $1.9952
ECAD model for UPC1944T-E1-AZ
Semtech Corporation
Need more? Email Us
ECAD model for SC431CK-1.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 4.096V TO92-3
Lowest to $0.2682
ECAD model for LM4040D41ILP
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-.5.TR
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1114 $50.1300
1,095+ $0.0914 $100.0830
1,695+ $0.0886 $150.1770
2,335+ $0.0857 $200.1095
3,020+ $0.0829 $250.3580
4,040+ $0.0743 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 57,260 pieces
MOQ: 450 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention