EN
  • EN
  • DE

LTC1540CS8#PBF

Part No LTC1540CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP NANOPOWER W/REF 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 12mV @ 5V
Current - Quiescent (Max) 680nA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 60μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128002-LTC1540CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1540CS8#PBF CAD Model

Description

Product Overview: LTC1540CS8#PBF

The LTC1540CS8#PBF is a high-performance, low-power comparator manufactured by Linear Technology, a brand renowned for its precision electronic components. This device features an on-chip reference and is designed for a multitude of applications that require precision voltage comparison and decision-making capabilities within electronic circuits.

Key Features

  • Integrated Reference: The LTC1540CS8#PBF includes a precision 1.182V reference voltage, allowing for accurate and stable threshold settings for voltage comparison.
  • Low Power Consumption: With a quiescent current of just 0.6µA, this comparator is ideal for battery-powered and portable applications where power efficiency is critical.
  • Wide Input Voltage Range: The device can operate with input signal ranges from the negative supply up to 1V less than the positive supply, providing flexibility in various circuit designs.
  • Output Stage: The push-pull output stage of the LTC1540CS8#PBF can drive loads directly without requiring an external pull-up resistor, simplifying design and reducing component count.
  • High Accuracy: The comparator boasts a tight offset voltage specification, ensuring high precision in voltage comparison tasks.

Applications

The LTC1540CS8#PBF is suitable for a wide range of applications including, but not limited to:

  • Battery Monitoring
  • Threshold Detection and Control
  • Portable Instrumentation
  • System Monitoring
  • Window Comparators

Package and Quality

The LTC1540CS8#PBF is packaged in an 8-lead narrow SOIC, which is compact and suitable for space-constrained applications. The device is also RoHS compliant, adhering to current environmental standards and regulations for electronic components.

Conclusion

With its combination of low power consumption, integrated voltage reference, and high accuracy, the LTC1540CS8#PBF from Linear Technology stands out as an excellent choice for designers looking to incorporate reliable voltage comparison functionality into their systems. Its versatile application range and straightforward design integration make it a valuable addition to a wide array of electronic products and systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0060 $52.0240
10+ $10.6716 $106.7160
15+ $10.3381 $155.0715
20+ $10.0046 $200.0920
26+ $9.6712 $251.4512
35+ $8.6707 $303.4745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,158 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess