Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150V
Current - Continuous Drain (Id) at 25°C 4.4A , 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Maximum) at Id, Vgs 53mOhm at 4.4A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 63nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 3905pF at 75V
Power Dissipation (Maximum) 2.5W , 104W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-PQFN (5x6)
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804049-FDMS86263P
Ultra Librarian 3D Model Ultra Librarian FDMS86263P CAD Model

Description

ON Semiconductor FDMS86263P PowerTrench® MOSFET

The ON Semiconductor FDMS86263P is a high-performance PowerTrench® MOSFET designed to deliver superior power efficiency and density, making it an ideal choice for a wide range of applications. This advanced MOSFET technology is engineered to meet the rigorous demands of modern electronic designs, providing a combination of low on-resistance and low gate charge to optimize power conversion in power supplies, motor drives, and other power-intensive applications.

With its compact and robust Power 56 package, the FDMS86263P is optimized for space-constrained environments while maintaining exceptional thermal performance. This allows designers to achieve higher power densities without compromising on reliability or efficiency. The MOSFET's package is designed to offer excellent power dissipation characteristics, ensuring stable operation even under high current conditions.

The FDMS86263P boasts an R<sub>DS(on) of only 2.5 mOhm at V<sub>GS = 10 V, which significantly reduces conduction losses. Its fast switching characteristics are attributed to a low total gate charge (Q<sub>G) of 47 nC, which minimizes switching losses and improves overall system efficiency. This combination of low on-resistance and gate charge makes the FDMS86263P a highly efficient solution for power management tasks.

In addition to its electrical performance, the FDMS86263P is designed with a 100% avalanche tested ruggedness, ensuring reliability and a longer lifespan even under stressful conditions. This feature provides designers with the confidence to operate the device in applications where unexpected voltage spikes may occur.

The FDMS86263P also supports a wide operating temperature range, maintaining performance across various environmental conditions. This makes it suitable for industrial and automotive applications where temperature extremes are common.

Overall, the ON Semiconductor FDMS86263P PowerTrench® MOSFET is a versatile and reliable component that offers an excellent balance of power efficiency, thermal performance, and ruggedness. Its advanced features ensure that it can meet the needs of engineers looking to optimize their power designs for efficiency and space without sacrificing performance.

You May Also Be Interested in

Vishay
Power MOSFET(Vdss=250V, Rds(on)=0.28ohm, Id=14A) | MOSFET N-CH 250V 14A D2PAK
Lowest to $1.7928
ECAD model for IRF644S
Infineon Technologies
MOSFET N-CH 100V 7.7A DPAK
Lowest to $2.6274
ECAD model for IRLR120TRPBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW840ATM
STMicroelectronics
N-channel 620 V, 3 ohm, 2.2 A SuperMESH3 Power MOSFET | MOSFET N-CH 620V 2.2A TO-220FP
Lowest to $0.7354
ECAD model for STF2N62K3
Vishay
Need more? Email Us
ECAD model for IRLI3215PBF
Infineon Technologies
Need more? Email Us
ECAD model for IRLU3636-701PBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFWZ44ATM
Infineon Technologies
GENERATION V TECHNOLOGY
Lowest to $0.2121
ECAD model for IRLMS5703PBF
Infineon Technologies
Need more? Email Us
ECAD model for IRLR3715ZCTRPBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7722 $50.1930
160+ $0.6336 $101.3760
245+ $0.6138 $150.3810
340+ $0.5940 $201.9600
440+ $0.5742 $252.6480
585+ $0.5148 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention