Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Package Bulk
Resistance 243 Ohms
Tolerance ±0.1%
Power (Watts) 0.1W, 1/10W
Composition Thin Film
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Other Names 2266-MCWF08U2430BTL
Standard Package 1
Win Source Part Number 1101782-MCWF08U2430BTL
Ultra Librarian 3D Model Ultra Librarian MCWF08U2430BTL CAD Model

Description

This electronic component is a chip resistor with a resistance of 243 Ohms.

  • Resistance: 243 Ohms
  • Power Rating: 0.1W
  • Tolerance: ±0.1%
  • Composition: Thin Film
  • Package: 0805
  • RoHS Compliance: Non-Compliant
  • Packaging: Bulk
  • Win Source Part Number: 1101782-MCWF08U2430BTL

You May Also Be Interested in

Vishay
RES 1.07K OHM 1% 2/5W MELF 0204
Need more? Email Us
ECAD model for MMA02040C1071FB300
Rohm Semiconductor
RES SMD 2.2 OHM 5% 1/4W 1206
Lowest to $0.0175
ECAD model for MCR18EZHJ2R2
Vishay
RES 187K OHM 1% 2/5W MELF 0204
Need more? Email Us
ECAD model for MMA02040C1873FB300
Vishay
RES 1.1K OHM 1% 2/5W MELF 0204
Lowest to $0.0136
ECAD model for MMA02040C1101FB000
Bourns Inc.
RES SMD 909 OHM 1% 1W 2512
Need more? Email Us
ECAD model for CR2512-FX-9090ELF
Vishay
RES 1.33K OHM 1% 1/4W MELF 0204
Lowest to $0.0494
ECAD model for SMM02040C1331FB300
Samsung
RES SMD 4.7K OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for RC1005J472CS
Vishay
RES 787K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C7873FB300
Vishay
RES 0.018 OHM 1% 1W 2512
Lowest to $0.2636
ECAD model for WSL2512R0180FEA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention