EN
  • EN
  • DE

LTC1531CSW

Part No LTC1531CSW
Manufacturer Linear Technology
Catalog Linear - Comparators
Description Self-Powered Isolated Comparator | IC COMP ISOLATED SLF-PWRD 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Type Use For General
Current - Quiescent (Maximum) 14mA
Hysteresis 800mV
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SOIC
Mounting Style SMD
Supplier Device Package 28-SOIC
Family Part Number LTC1531
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1207682-LTC1531CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1531CSW CAD Model

Description

Linear Technology LTC1531CSW Overview

The LTC1531CSW is a versatile and robust integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. This product is a multipoint transceiver that facilitates communication over long distances and in electrically noisy environments, making it a perfect fit for industrial control systems, factory automation, and distributed data acquisition systems.

Key Features

  • Multi-Point Low EMI Transceiver: The LTC1531CSW is designed for low electromagnetic interference (EMI), making it suitable for sensitive applications where signal integrity is paramount.
  • High-Speed Operation: It supports high-speed serial communication, allowing devices to exchange data rapidly over a network.
  • Integrated Termination Resistors: The device includes integrated termination resistors, which simplifies the design and reduces the need for external components.
  • Thermal Shutdown: It has built-in thermal shutdown protection to prevent damage from overheating.
  • Wide Supply Voltage Range: The LTC1531CSW operates over a broad supply voltage range, enhancing its versatility across different power environments.

Applications

The LTC1531CSW is well-suited for a variety of applications that require reliable data transmission. Its robust design is ideal for:

  • Industrial Control Networks
  • Factory Automation Systems
  • Distributed Data Acquisition
  • Instrumentation
  • Building Control Systems

Package and Quality

The LTC1531CSW is offered in a wide body, 20-lead surface-mount package, which is compatible with standard PCB assembly processes. It is designed to meet the stringent quality and reliability standards expected in industrial applications.

Conclusion

The LTC1531CSW from Linear Technology represents a reliable, efficient, and practical solution for systems requiring robust data communication capabilities. Its integrated features and ability to perform in electrically noisy environments make it a go-to choice for engineers and designers working on advanced communication networks.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess