The LTC1531CSW#PBF is a high-performance isolated RS232 transceiver from Linear Technology designed to facilitate communication in electrically noisy environments or where ground loops can be an issue. This component is perfect for industrial applications, medical equipment, and any system requiring a robust and reliable data link.
Key Features
- Integrated Signal and Power Isolation: The LTC1531CSW#PBF offers both signal and power isolation, minimizing the need for separate isolated power supplies and reducing design complexity.
- High Data Rates: Capable of supporting data rates up to 250kbps, this transceiver is suitable for high-speed data communication.
- Low Power Consumption: It is designed for efficient operation, making it ideal for power-sensitive applications.
- Automatic Power-Down: The device features an automatic power-down function that reduces power consumption when not in use.
- Wide Supply Voltage Range: The LTC1531CSW#PBF operates over a wide supply voltage range, accommodating various system designs.
Applications
- Industrial Control Systems
- Medical Equipment
- Networking and Data Communication
- Isolated RS232 Interface
Product Specifications
Parameter
Value
Part Number
LTC1531CSW#PBF
Manufacturer
Linear Technology
Data Rate
Up to 250kbps
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to 85°C
Package
20-Lead SW Package
The LTC1531CSW#PBF is a versatile and reliable solution for applications requiring isolated communication. Its robust feature set ensures that it can meet the demanding requirements of a wide range of industrial, medical, and communication systems.