EN
  • EN
  • DE
  • IT

2SD923

Part No 2SD923
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description INDUSTRIAL USE POWER SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-3P
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 751261-2SD923
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD923 CAD Model

Description

Product Overview: 2SD923 from ON Semiconductor

The 2SD923, manufactured by ON Semiconductor, is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. Known for its reliability and efficiency, this transistor is a popular choice among engineers and electronics enthusiasts alike.

Key Features

  • High Current Capacity: The 2SD923 can handle significant current, making it suitable for power switching applications.
  • Low Saturation Voltage: It exhibits low V<sub>CE(sat) characteristics, which means it requires less voltage to saturate, leading to better power efficiency.
  • Fast Switching Speed: With its rapid switching capabilities, the 2SD923 is ideal for high-frequency operations.
  • Robust Thermal Performance: The device can operate effectively over a wide temperature range, ensuring stability in various environmental conditions.

Applications

The versatility of the 2SD923 transistor allows it to be used in numerous applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Motor control systems
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 20 V Collector Current (I<sub>C) 1 A Power Dissipation (P<sub>D) 900 mW DC Current Gain (h<sub>FE) 100 to 320 Operating Temperature Range -55°C to +150°C

As a product of ON Semiconductor, a leader in energy-efficient innovations, the 2SD923 is designed to meet the highest standards of quality and performance. Whether you're designing a new circuit or replacing a component in an existing system, the 2SD923 is an excellent choice for your semiconductor needs.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess