EN
  • EN
  • DE

TPS2100DBVR

Part No TPS2100DBVR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT SOT23-5 / 0.5A Main/0.01A Aux Input Power Mux
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Source Selector Switch
FET Type N and P-Channel
Internal Switch(s) Yes
Current - Output (Maximum) 500mA, 10mA
Operating Supply Current 10μA
Operating Supply Voltage 2.7 V ~ 4 V
Applications Handheld/Mobile Devices
Operating Temperature Range -40°C ~ 70°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 797867-TPS2100DBVR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2100
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2100DBVR CAD Model

Description

The TPS2100DBVR from Texas Instruments is a versatile power multiplexer that is designed to manage power distribution within electronic systems. This advanced component is essential for applications requiring efficient power management and seamless switching between two voltage sources.

Key Features

  • Input Voltage Range: The TPS2100DBVR operates with an input voltage range of 2.8V to 5.5V, making it suitable for a variety of low-power applications.
  • Current Handling: Capable of handling up to 1A of continuous current, this power multiplexer can support a wide range of power requirements.
  • Low On-Resistance: With a low on-resistance of typically 85 mΩ at 5V, it ensures minimal voltage drop and power loss during operation.
  • Control Interface: It includes a simple control interface that allows for easy switching between sources, which is essential for systems that need to prioritize between primary and secondary power sources.
  • Thermal Protection: The device is equipped with thermal shutdown protection to prevent damage from overheating, enhancing system reliability.
  • Package: Available in a small 6-pin SOT-23 package, the TPS2100DBVR is ideal for space-constrained applications.

Applications

The TPS2100DBVR is designed for use in a variety of applications, including but not limited to:

  • Portable Devices
  • Redundant Power Supplies
  • Power Distribution Systems
  • Smartphones and Tablets
  • Medical Devices

Product Summary

The Texas Instruments TPS2100DBVR is a robust power multiplexer that provides an efficient solution for managing dual power supplies in electronic devices. Its ability to seamlessly switch between power sources, coupled with its low on-resistance and thermal protection features, makes it an excellent choice for designers looking to enhance the power management capabilities of their systems. The compact SOT-23 package allows for integration into space-sensitive applications while maintaining performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $6.2254
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3929
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4031 $56.1240
90+ $1.1513 $103.6170
135+ $1.1153 $150.5655
190+ $1.0794 $205.0860
240+ $1.0434 $250.4160
325+ $0.9354 $304.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,929 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess