EN
  • EN
  • DE

LTC1446LIN8

Part No LTC1446LIN8
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual 12-Bit Rail-to-Rail Micropower DACs in SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207571-LTC1446LIN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1446LIN8 CAD Model

Description

LTC1446LIN8 Dual 12-Bit DAC from Linear Technology

The LTC1446LIN8 is a high-performance, dual 12-bit digital-to-analog converter (DAC) integrated circuit produced by Linear Technology, which is now part of Analog Devices. This precision DAC is designed for applications that require accurate and stable analog output from digital input signals. It is particularly suitable for industrial control systems, automated test equipment, and high-resolution data acquisition systems.

The LTC1446LIN8 features two independent DACs in a single 8-lead PDIP package, providing a compact solution for systems that require multiple analog outputs. Each DAC operates with a supply voltage range of 4.75V to 5.25V, ensuring compatibility with 5V systems and providing excellent power efficiency. The device offers a settling time of just 4.5µs, enabling rapid updates to the analog outputs, which is critical in fast-paced applications.

This DAC boasts a monotonic output over the entire operating temperature range, ensuring reliable performance and consistent output quality. The LTC1446LIN8 also features a Serial Peripheral Interface (SPI), which allows for easy communication with microcontrollers or microprocessors. The SPI interface supports high-speed data transfer, which is essential for systems that require quick updates to the DAC outputs.

One of the key advantages of the LTC1446LIN8 is its built-in double-buffered interface. This feature allows users to simultaneously update both DACs with different voltage levels, providing flexibility and precision in controlling the analog outputs. The device also includes a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write takes place.

The LTC1446LIN8 operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. Its robust design and high reliability make it an ideal choice for mission-critical applications where precision and durability are paramount.

In summary, the LTC1446LIN8 from Linear Technology is a versatile and reliable dual 12-bit DAC that offers excellent performance for a wide range of applications that demand high-resolution and accurate analog outputs.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess