EN
  • EN
  • DE

LTC1387CG#TRPBF

Part No LTC1387CG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/422 MULTIPRTCL / Single Transmitter/Receiver RS-232/RS-485 20-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 40mV
Data Rate 150KBd
Operating Supply Voltage 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 781890-LTC1387CG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1387
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1387CG#TRPBF CAD Model

Description

Product Overview: LTC1387CG#TRPBF

The LTC1387CG#TRPBF is a versatile, high-performance RS232/RS485 multiprotocol transceiver IC designed and manufactured by Linear Technology, a leader in analog and mixed-signal semiconductor products. This integrated circuit is engineered to facilitate seamless communication in industrial, telecommunication, and networking applications, providing designers with a flexible solution for serial data transmission.

Key Features

  • Multiprotocol Capabilities: The LTC1387CG#TRPBF supports both RS232 and RS485 protocols, allowing for easy switching between the two modes depending on the application requirements. This dual functionality provides significant design flexibility and reduces the need for multiple components.
  • High-Speed Operation: This transceiver is capable of high-speed data transmission, making it suitable for applications that require fast and reliable communication between devices.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1387CG#TRPBF operates with a low supply current, which is beneficial for portable and power-sensitive applications.
  • Robust ESD Protection: The device features built-in electrostatic discharge (ESD) protection, ensuring its resilience and long-term reliability when subjected to the rigors of real-world environments.
  • Wide Operating Temperature Range: It is designed to perform reliably across a broad temperature range, making it suitable for industrial applications that may experience extreme temperature variations.

Applications

The LTC1387CG#TRPBF is ideal for a wide range of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Networking equipment
  • Point of sale (POS) terminals
  • Telecommunication infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1387CG#TRPBF is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure its performance and durability. The device is available in a 20-lead SSOP package, which is RoHS compliant and suitable for lead-free soldering processes, reflecting the company's dedication to environmental responsibility.

Overall, the LTC1387CG#TRPBF from Linear Technology is a top-tier choice for designers looking for a reliable, high-speed multiprotocol transceiver that can withstand the demands of various complex electronic systems.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1511 $54.9066
14+ $7.5086 $105.1204
21+ $7.2739 $152.7519
29+ $7.0393 $204.1397
37+ $6.8047 $251.7739
50+ $6.1007 $305.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,852 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess