Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type DC
Output Type Open Collector
Current - Output / Channel 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Rise / Fall Time 30ns, 10ns
Voltage - Forward (Vf) 1.45V
Current - DC Forward (If) (Maximum) 50mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1129668-6N137SM
Manufacturer Homepage www.fairchildsemi.com
Family Name 6N137SM
Introduction Date December 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6N137SM CAD Model

Description

6N137SM High-Speed Optocoupler

The 6N137SM is a high-speed optocoupler manufactured by ON Semiconductor, renowned for its exceptional performance in isolating electrical signals. This device is specifically designed to address the needs of high-speed signal isolation, with a focus on ensuring integrity and preventing noise interference in sensitive electronic circuits.

Key Features

  • High-Speed Data Transmission: With a capability to transfer data at 10 Mbit/s, the 6N137SM is ideal for high-speed applications that require rapid signal processing without delay.
  • Isolation Voltage: It offers an isolation voltage of 2500 Vrms, providing a high degree of electrical isolation between the input and output, which enhances system safety and longevity.
  • Open Collector Output: The device features an open collector output, allowing for easy interfacing with digital systems and providing the flexibility to connect with various types of logic circuits.
  • TTL Compatible: It is designed to be compatible with TTL (Transistor-Transistor Logic) circuits, ensuring seamless integration with legacy and current digital systems.
  • Temperature Range: The 6N137SM operates over a wide temperature range from -40°C to +85°C, making it suitable for various industrial and commercial environments.

Applications

The 6N137SM is versatile and can be used in a variety of applications, including:

  • Microprocessor system interfaces
  • PLC (Programmable Logic Controllers)
  • Digital signal isolation
  • Data communication in harsh electrical environments
  • Ground loop elimination

Package and Quality

The 6N137SM is available in a small-outline package, which is ideal for space-constrained applications. ON Semiconductor ensures that this product meets rigorous quality standards, providing reliable performance for critical applications.

With its combination of high-speed performance, robust electrical isolation, and compatibility with various logic systems, the 6N137SM from ON Semiconductor is an excellent choice for designers looking to enhance their digital communication systems' safety and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER DIP 8 TH / Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 40kV/µs CMTI 8-DIP
Lowest to $1.3367
ECAD model for TLP250H(D4,F)
Broadcom Limited
OPTOISO 1.5KV OPN COLL 8-DIP
Need more? Email Us
ECAD model for HCPL-5300
Broadcom Limited
Low Input Current Logic Gate Optocouplers | OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $2.9378
ECAD model for HCPL-2202
Toshiba Semiconductor and Storage
Lowest to $0.6223
ECAD model for TLP104(V4-TPL,E(T
Toshiba Semiconductor and Storage
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin SO T/R
Lowest to $0.3945
ECAD model for TLP118(TPL,E(T
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched
Lowest to $10.5777
ECAD model for ACPL-K64L-060E
Toshiba Semiconductor and Storage
OPTOISO 2.5KV OPN COLLECTOR 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 2500Vrms 1 Channel 1kV/µs CMTI 8-DIP
Lowest to $1.2807
ECAD model for TLP2601(F)
Renesas Electronics America
HI-SPEED OPTOCPLR SO-8 / Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP
Lowest to $2.1008
ECAD model for PS9821-2-V-F3-AX
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 8DIP GW
Need more? Email Us
ECAD model for 5962-8876901XA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4466 $51.3590
275+ $0.3665 $100.7875
425+ $0.3550 $150.8750
585+ $0.3436 $201.0060
755+ $0.3321 $250.7355
1,010+ $0.2978 $300.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,700 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention