Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 3ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AT28C256
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565524-AT28C256F-15SI
Ultra Librarian 3D Model Ultra Librarian AT28C256F-15SI CAD Model

Description

The AT28C256F-15SI is a high-performance 256K (32K x 8) Parallel EEPROM from Microchip Technology, offering fast read and write capabilities with a 150 ns access time. This integrated circuit is designed for high-speed applications that require a reliable and durable non-volatile memory solution.

With its industrial temperature range and robust feature set, the AT28C256F-15SI is an ideal choice for a wide range of applications, including microcontroller-based systems, medical instruments, automotive electronics, and other embedded systems that require a dependable data storage medium.

Key Features

  • Memory Size: 256K (32K x 8)
  • Access Time: 150 ns
  • Operating Voltage: 4.5V to 5.5V
  • Temperature Range: Industrial (-40°C to +85°C)
  • Package: 28-lead SOIC
  • Endurance: 100,000 write cycles guaranteed
  • Data Retention: 10 years at 85°C

The device's fast access time enables quick data retrieval, making it an excellent choice for systems where speed is crucial. The EEPROM is also designed for easy interfacing with microprocessors and microcontrollers, with features such as byte write capability and an automatic internal write cycle timer.

The AT28C256F-15SI provides a high level of data security, with its write protect feature ensuring that data remains safe from inadvertent changes. Additionally, the chip's low-power consumption makes it suitable for battery-operated and power-sensitive applications.

Applications

  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices
  • Telecommunication Infrastructure

In summary, the Microchip Technology AT28C256F-15SI EEPROM combines high-speed performance with a large storage capacity, making it an excellent choice for a multitude of applications that require a reliable non-volatile memory solution.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 128GBIT PAR 132VBGA
Lowest to $28.4229
ECAD model for MT29E128G08CECDBJ4-6:D
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
ECAD model for 24LC02BH-I/P
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48TSOP I
Lowest to $23.7769
ECAD model for IS62WV102416GBLL-45TLI
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 96-FBGA (8x14)
Lowest to $17.9546
ECAD model for MT41K128M16JT-125 AIT:K TR
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24CDIP / SRAM - Synchronous Memory IC 16Kbit Parallel 70 ns 24-CDIP
Lowest to $114.6260
ECAD model for 8403613JA
Micron Technology Inc.
IC FLASH 128MBIT PARALLEL 56TSOP
Lowest to $72.7273
ECAD model for MT28EW128ABA1HJS-0SIT TR
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8MSOP
Lowest to $1.6682
ECAD model for 24LC014H-I/MS
ISSI, Integrated Silicon Solution Inc
IC DRAM 16MBIT PARALLEL 60TFBGA
Need more? Email Us
ECAD model for IS42S16100F-6BL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention