Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Output Current 5A
Supply Voltage (V) 5V ~ 28V
Load Voltage (V) 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 20-HSOP
Family Part Number MC33887
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1218501-MC33887AVW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33887AVW CAD Model

Description

The MC33887AVW from NXP Semiconductors is a versatile and robust motor driver integrated circuit (IC) designed for automotive and industrial applications. This powerful IC can control a DC motor's direction and speed, providing a compact and efficient solution for a variety of motor control needs.

Key Features

  • High Current Capability: The MC33887AVW can handle continuous current up to 5A, with peak current capabilities of 10A, making it suitable for driving small to medium-sized motors.
  • Integrated Control Functions: It includes features such as current limiting, overcurrent protection, and thermal shutdown, ensuring safe operation under a range of conditions.
  • H-Bridge Output: The IC incorporates an H-bridge output stage, which allows for bidirectional control of the motor, enabling both clockwise and counterclockwise rotation.
  • Multiple Diagnostic Functions: Built-in diagnostic features provide feedback on the status of the motor and the driver, including load current sense, under-voltage, and over-temperature detection.

Applications

The MC33887AVW motor driver is ideal for a wide array of applications, including but not limited to:

  • Automotive systems such as power steering, throttle control, and engine cooling fans
  • Industrial automation systems requiring precise motor control
  • Robotics and automated guided vehicles (AGVs)
  • Consumer electronics that involve motorized movements

Technical Specifications

Parameter Value Supply Voltage 5V to 28V Output Current (Continuous) 5A Output Current (Peak) 10A Operating Temperature -40°C to +125°C Package HSSOP

Overall, the MC33887AVW motor driver from NXP is a reliable and efficient solution for controlling DC motors in a range of complex and demanding applications.

You May Also Be Interested in

Texas Instruments
DRV8701 Brushed DC Motor Full-Bridge Gate Driver
Lowest to $1.5680
ECAD model for DRV8701PRGER
NXP / Nexperia
5.0 A Throttle Control H-bridge | IC MOTOR DRIVER 5V-28V 32SOIC
Lowest to $12.8211
ECAD model for MC33931EK
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Lowest to $11.8560
ECAD model for LB11696V-TLM-E
EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
Allegro MicroSystems, LLC
Automotive DMOS Microstepping Driver with Translator | IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Lowest to $10.0404
ECAD model for A3980KLPTR
ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312-Q1HSPR
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK5C4-330J1-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention