EN
  • EN
  • DE

LTC1294BCN#PBF

Part No LTC1294BCN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description SINGLE CHIP 12-BIT DATA ACQUISIT / Data Acquisition System (DAS), ADC 12 b 46.5k Serial, Parallel 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Packaging Bulk
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 46.5k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±5V, 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLTC1294BCN#PBF,2156-LTC1294BCN#PBF
Standard Package 1
Win Source Part Number 1321192-LTC1294BCN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1294BCN#PBF CAD Model

Description

Product Overview: LTC1294BCN#PBF

The LTC1294BCN#PBF is a high-performance, single-chip analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This robust component is designed to provide precision data acquisition with a minimal footprint, making it an ideal choice for a wide range of applications that require accurate and reliable digital representations of analog signals.

Key Features

  • Resolution: The LTC1294BCN#PBF features a 12-bit resolution, ensuring that it captures a high level of detail from the analog input signal.
  • Sampling Rate: With a versatile sampling rate, this ADC can adapt to various data acquisition needs, providing flexibility in application design.
  • Channels: It includes multiple single-ended or differential input channels, which allows for the monitoring of several signals simultaneously without the need for external multiplexing.
  • Serial Interface: The device incorporates a serial interface for communication, which simplifies the connection to microprocessors and reduces the number of required I/O lines.
  • Power Consumption: Designed with power efficiency in mind, the LTC1294BCN#PBF operates with low power consumption, making it suitable for battery-powered and portable applications.
  • Package: Encased in a narrow 16-pin DIP package, this ADC is designed to occupy minimal space on a printed circuit board (PCB), thus conserving valuable board real estate.

Applications

The LTC1294BCN#PBF is highly versatile and can be used in various applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instruments
  • Scientific instrumentation
  • Battery-powered devices

Quality and Reliability

Linear Technology is renowned for their commitment to quality, and the LTC1294BCN#PBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications.

In conclusion, the LTC1294BCN#PBF ADC from Linear Technology is a sophisticated and reliable solution for precision analog-to-digital conversion. Whether for industrial, medical, or scientific purposes, this component delivers accurate data acquisition with efficiency and ease.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess