EN
  • EN
  • DE

CDCM9102RHBR

Part No CDCM9102RHBR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN 100MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Generator
PLL No
Input Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 100MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1028780-CDCM9102RHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCM9102RHBR CAD Model

Description

Product Overview: CDCM9102RHBR from Texas Instruments

The CDCM9102RHBR is a highly versatile, low-jitter clock generator and distributor developed by Texas Instruments, designed to meet the stringent requirements of today's high-speed digital systems. This device is an excellent solution for applications that demand precise clock distribution and noise minimization, such as telecommunications, data communications, and high-performance computing.

Key Features

  • Low Jitter Performance: The CDCM9102RHBR boasts an exceptionally low jitter characteristic, ensuring signal integrity and improving the performance of timing-critical applications.
  • Dual-Output Clock Generator: It provides two low-skew, low-jitter clock outputs, which can be independently configured, allowing for greater flexibility in system design.
  • Wide Frequency Range: This device supports a broad frequency range, making it suitable for a variety of applications and allowing it to adapt to different system requirements.
  • Programmable Output Formats: The outputs can be programmed to support various formats, including LVPECL, LVDS, and HCSL, providing compatibility with a range of interface standards.
  • Power Efficiency: Designed for power-sensitive applications, the CDCM9102RHBR operates with low power consumption, contributing to overall system efficiency.

Applications

The versatile nature of the CDCM9102RHBR makes it an ideal choice for multiple applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Data communication infrastructure including servers and storage systems
  • Wireless infrastructure and RF systems
  • Test and measurement equipment
  • High-performance computing and data centers

Product Specifications

The CDCM9102RHBR comes in a compact, surface-mount VQFN-32 package, which is suitable for space-constrained applications. It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions. Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design resources, to facilitate the integration of the CDCM9102RHBR into various systems.

For engineers and designers looking for a reliable clock solution that delivers high performance with minimal design complexity, the CDCM9102RHBR from Texas Instruments stands out as a top choice.

You May Also Be Interested in

AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8018 $53.2252
33+ $3.1194 $102.9402
50+ $3.0219 $151.0950
69+ $2.9244 $201.7836
89+ $2.8270 $251.6030
119+ $2.5345 $301.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,550 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess