EN
  • EN
  • DE

SY100E112JC-TR

Part No SY100E112JC-TR
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 28PLCC / Buffer, Non-Inverting 1 Element 4 Bit per Element Complementary Output 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Complementary
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E112
Other Names SY100E112JC TR,SY100E112JC TR,SY100E112JCTR,SY100E112JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260252-SY100E112JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E112JC-TR CAD Model

Description

Microchip Technology's SY100E112JC-TR

The SY100E112JC-TR is a high-performance, precision-engineered integrated circuit from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. Designed for applications that demand the utmost in speed and reliability, this product is a quintessential component for modern digital systems.

Constructed using advanced silicon-gate CMOS technology, the SY100E112JC-TR is a quintuple differential line receiver that boasts a significant reduction in power consumption compared to its ECL counterparts, while maintaining high-speed operation. This makes it an ideal choice for interfacing with high-speed logic signals in telecommunications, computing, and industrial environments.

The device features five differential line receivers, which translate ECL logic levels to CMOS logic levels. Each receiver has differential inputs and outputs, providing excellent noise immunity and the capability to receive signals over long distances with minimal signal degradation. This ensures that the SY100E112JC-TR is capable of maintaining signal integrity in the most challenging electrical environments.

The SY100E112JC-TR is characterized for operation from -40°C to +85°C, making it suitable for a wide range of temperature-critical applications. Its 28-lead PLCC (Plastic Leaded Chip Carrier) packaging is not only robust but also space-saving, allowing for efficient use of PCB real estate in dense electronic assemblies.

Key features of the SY100E112JC-TR include:

  • 3.3V and 5V power supply options for flexible integration into various system voltages.
  • High-speed data throughput, ensuring minimal latency for critical communication applications.
  • Internal input pull-down resistors that simplify board design and enhance signal integrity.
  • Available in tape and reel packaging (denoted by the "-TR" suffix), facilitating efficient assembly for high-volume production environments.

With its combination of speed, power efficiency, and robustness, the SY100E112JC-TR from Microchip Technology is a compelling choice for designers and engineers looking to enhance the performance of their digital communication systems. Whether it’s used in server farms, networking equipment, or industrial control systems, this integrated circuit stands as a testament to Microchip's commitment to providing high-quality, reliable semiconductor products.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess