EN
  • EN
  • DE

LTC1293CCN

Part No LTC1293CCN
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYSTEM 12BIT 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 46.5k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 072448-LTC1293CCN
Ultra Librarian 3D Model Ultra Librarian LTC1293CCN CAD Model

Description

Product Overview: LTC1293CCN

The LTC1293CCN is a highly integrated data acquisition system component from Linear Technology, designed for precision measurement applications. This single-chip solution includes a 12-bit, serial input, sampling analog-to-digital converter (ADC) with an onboard track-and-hold circuit, providing a complete and compact data acquisition system.

Key Features

  • Resolution: The LTC1293CCN boasts a 12-bit resolution, ensuring high precision in digital representation of analog signals.
  • Sampling Rate: It offers a fast sampling rate, allowing for efficient data collection in real-time monitoring and control systems.
  • Serial Interface: With its serial interface, the LTC1293CCN can easily communicate with microprocessors and microcontrollers, facilitating simple integration into digital systems.
  • Single Supply Operation: Designed to operate from a single 5V supply, the LTC1293CCN simplifies power supply design and enhances system reliability.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered and portable applications.
  • Software Programmable: Users can program the LTC1293CCN through software to select various operation modes and configurations, offering flexibility for different application requirements.
  • Onboard Track-and-Hold: The integrated track-and-hold circuit enables the ADC to accurately capture fast-changing signals without the need for an external component.

Applications

The LTC1293CCN is ideal for a wide range of applications that require precise and rapid analog-to-digital conversions. It is particularly well-suited for:

  • Portable instrumentation
  • Data logging systems
  • Industrial process control
  • Remote sensing
  • Medical equipment
  • Automotive systems

Package and Quality

The LTC1293CCN is housed in a compact DIP (Dual In-line Package), allowing for easy integration into a variety of PCB layouts. Linear Technology ensures that each component meets rigorous quality standards, providing reliable performance for critical applications.

Conclusion

In summary, the LTC1293CCN from Linear Technology is a versatile and efficient solution for digital data acquisition systems. Its high-resolution ADC, integrated features, and ease of use make it a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess