Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr TT Electronics
Series 23
Package Tape & Reel
Product Status Active
Resistance 2 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style J Lead
Size / Dimension Rectangular - 0.219" x 0.197" Face (5.56mm x 5.00mm)
Base Product Number 23SR
Standard Package 750 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 8078-23SR2KLFTR
Ultra Librarian 3D Model Ultra Librarian 23SR2KLFTR CAD Model

Description

23SR2KLFTR Product Description

The 23SR2KLFTR provides excellent performance for resistive applications in both professional and educational electronics projects. Its robust design ensures reliability across various resistive applications.

  • Applications:
  • Voltage division circuits
  • RC modeling
  • Signal conditioning
  • Education and prototyping
  • Features and Benefits:
  • Superior resistance stability
  • Compact size for diverse setups
  • Low temperature coefficient
  • Cost-effective solution

This component offers consistent performance, making it an optimal choice for engineers and hobbyists focusing on high-quality resistive applications.

You May Also Be Interested in

Bourns Inc.
TRIMMER 2K OHM 0.25W J LEAD TOP
Need more? Email Us
ECAD model for 3224W-1-202G
Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for 3296X-1-102ALF
Bourns Inc.
TRIMMER 250K OHM 0.25W GW TOP
Need more? Email Us
ECAD model for 3314G-1-254E
Vishay
TRIMMER 1K OHM 0.25W GW TOP ADJ
Need more? Email Us
ECAD model for TS63Y102KT20
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for T93Z203KT20
Vishay
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for M63S103KB40
Bourns Inc.
TRIMMER 25K OHM 0.5W GW SIDE ADJ
Need more? Email Us
ECAD model for 3361S-1-253GLF
Vishay
TRIMMER 20 OHM 0.25W GW TOP ADJ
Need more? Email Us
ECAD model for TS63Y200KT20
Bourns Inc.
TRIMMER 100K OHM 0.75W PC PIN
Need more? Email Us
ECAD model for 3009P-1-104LF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention