EN
  • EN
  • DE

1N5306

Part No 1N5306
Manufacturer Microchip Technology
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 100V 2.42MA 500MW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 2.42mA
Voltage - Limiting (Max) 1.95V
Power - Max 500mW
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Case / Package DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1491352-1N5306
Ultra Librarian 3D Model Ultra Librarian 1N5306 CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
DIODE CUR REG 100V 1.21MA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 50V 900UA 500MW
Lowest to $0.6964
Microchip Technology
DIODE CUR REG 100V 3.96MA 500MW
Need more? Email Us
MACOM Technology Solutions
DIODE CUR REG 100V 517UA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 210UA 500MW
Need more? Email Us
MACOM Technology Solutions
DIODE CUR REG 100V 3.63MA 500MW
Need more? Email Us
MACOM Technology Solutions
DIODE CUR REG 100V 2.97MA 500MW
Need more? Email Us
Central Semiconductor Corp
DIODE CUR REG 100V 630UA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 12.4MA 300MW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess