EN
  • EN
  • DE

LTC1292DCN8

Part No LTC1292DCN8
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single Chip 12-Bit Data Acquisition Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207346-LTC1292DCN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1292DCN8 CAD Model

Description

Linear Technology's LTC1292DCN8: A Comprehensive Overview

The LTC1292DCN8 is a highly integrated data acquisition system from Linear Technology, which provides a compact and efficient solution for various applications requiring precise and reliable analog-to-digital conversion. Designed to cater to the demands of advanced industrial, automotive, and instrumentation systems, this product stands out with its robust feature set and ease of use.

Key Features

  • 12-Bit Resolution: The LTC1292DCN8 offers a high-resolution 12-bit analog-to-digital converter (ADC), enabling it to capture fine details in the signal it measures, making it suitable for applications that require accurate data representation.
  • Dual Channel Input: It supports two single-ended input channels or one differential channel, providing flexibility in interfacing with different sensor types and ensuring compatibility with a wide range of signal sources.
  • Serial Interface: The device incorporates a serial interface compatible with SPI and MICROWIRE protocols, ensuring easy integration with microcontrollers and digital systems without the need for complex wiring or additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1292DCN8 is optimal for battery-powered and portable applications, where power conservation is critical.
  • On-Chip Sample and Hold: The inclusion of an on-chip sample and hold circuit allows the ADC to accurately capture analog signals even in the presence of noise or when dealing with dynamic signal sources.
  • No External Clock Required: The LTC1292DCN8 operates without the need for an external clock, simplifying design and reducing the overall component count.

Applications

The versatility of the LTC1292DCN8 makes it an excellent choice for a variety of applications, including:

  • Process control and automation
  • Data logging systems
  • Portable instrumentation
  • Battery-operated devices
  • Automotive diagnostics

Package and Quality

The LTC1292DCN8 comes in a narrow 8-pin DIP package, which ensures easy mounting on printed circuit boards and compatibility with standard sockets. Linear Technology's commitment to quality means that each unit is rigorously tested to meet high standards of performance and reliability.

In summary, the LTC1292DCN8 by Linear Technology is a sophisticated and reliable component for precise data acquisition tasks, offering a blend of high resolution, multiple channel inputs, serial connectivity, and low power operation, all packed into a user-friendly package.

You May Also Be Interested in

Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7078 $87.4156
3+ $35.8628 $107.5884
5+ $34.7421 $173.7105
6+ $33.6214 $201.7284
8+ $32.5007 $260.0056
11+ $29.1385 $320.5235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess