EN
  • EN
  • DE

SE98TK,118

Part No SE98TK,118
Manufacturer NXP / Nexperia
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR I2C 8HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -40°C to 125°C
Accuracy ±4°C(Max)
Topology ADC (Sigma Delta), Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-HVSON (3x3)
Win Source Part Number 105323-SE98TK,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE98TK,118 CAD Model

Description

The SE98TK,118 is a high-precision temperature sensor from NXP Semiconductors, designed to provide accurate temperature monitoring in a variety of applications. This sensor is part of NXP's industry-leading portfolio of temperature sensors that are known for their reliability, accuracy, and ease of integration into complex systems.

Key Features

  • Accuracy: The SE98TK,118 boasts an impressive accuracy of ±1°C from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Interface: It features an I²C-bus interface that supports up to 400 kHz (Fast-mode) and 1 MHz (Fast-mode Plus), which allows for easy integration with microcontrollers and other digital systems.
  • Supply Voltage: Operating from a supply voltage range of 2.7V to 3.6V, the SE98TK,118 is versatile and can be used in environments with varying power supplies.
  • Package: Available in a small, surface-mount package, the sensor is ideal for space-constrained applications.
  • Temperature Range: It can measure temperatures from -55°C to +125°C, making it suitable for a wide range of operating conditions.
  • Low Power Consumption: The device's low power consumption is ideal for battery-powered applications, helping to extend the life of the product.

Applications

The SE98TK,118 is engineered to meet the demands of a wide array of applications. Its high accuracy and small footprint make it perfect for:

  • Telecommunication systems
  • Data storage units
  • Computing platforms
  • Industrial controllers
  • Medical equipment
  • Environmental monitoring systems

Why Choose SE98TK,118?

Choosing the SE98TK,118 for your temperature sensing needs means selecting a product that delivers high performance and reliability. Its precision, coupled with low power consumption and ease of use, makes it an excellent choice for designers looking to enhance system safety, efficiency, and longevity. NXP's commitment to quality ensures that the SE98TK,118 temperature sensor will be a dependable component of any thermal management solution.

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess