EN
  • EN
  • DE

LTC1290DCSW#TRPBF

Part No LTC1290DCSW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYS 12BIT 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 50k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1060535-LTC1290DCSW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1290DCSW#TRPBF CAD Model

Description

Introducing the LTC1290DCSW#TRPBF from Linear Technology

The LTC1290DCSW#TRPBF is a highly versatile data acquisition system (DAS) that combines a 12-bit, 8-channel analog-to-digital converter (ADC) with a serial interface on a single chip. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this product is designed to cater to a wide range of applications that require precise and efficient data acquisition, such as industrial control systems, process monitoring, and embedded systems.

Key Features

  • 12-Bit Resolution: The LTC1290DCSW#TRPBF offers a high level of precision with its 12-bit resolution, ensuring accurate digital representations of analog signals.
  • 8-Channel Multiplexer: With an 8-channel single-ended input or 4-channel differential input multiplexer, this device provides the flexibility needed for various signal acquisition scenarios.
  • Serial Interface: The integrated serial interface facilitates easy communication with microprocessors and microcontrollers, allowing for straightforward integration into digital systems.
  • Sample-and-Hold Circuit: The built-in sample-and-hold circuit ensures that the analog signal is accurately captured and held during the conversion process, eliminating the need for an external component.
  • Single 5V Supply: Operating on a single 5V supply, the LTC1290DCSW#TRPBF is designed for low-power applications, making it ideal for portable and battery-operated devices.
  • Software-Selectable Input Ranges: Users can choose from multiple input ranges through software configuration, providing added versatility for different signal levels.
  • Automatic Sleep Mode: To conserve power, the device automatically enters a low-power sleep mode after conversion, further enhancing its suitability for power-sensitive applications.

Applications

The LTC1290DCSW#TRPBF's robust feature set makes it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Process Monitoring Equipment
  • Data Logging Devices
  • Remote Sensing
  • Medical Instruments
  • Embedded Systems

Linear Technology's commitment to quality ensures that the LTC1290DCSW#TRPBF maintains high reliability and performance across all these applications. Whether you are developing a sophisticated industrial monitoring system or a compact data logger, this integrated DAS offers a streamlined solution for your analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8149 $81.6298
4+ $33.4891 $133.9564
6+ $32.4426 $194.6556
8+ $31.3961 $251.1688
10+ $30.3496 $303.4960
13+ $27.2100 $353.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 389 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess