Product Overview: Texas Instruments SN75113DR Dual Differential Line Driver
The Texas Instruments SN75113DR is a high-performance dual differential line driver designed for digital data transmission over twisted-pair or parallel-wire transmission lines. This integrated circuit is part of the SN75113 series and comes in an SOIC-16 package, making it suitable for space-constrained applications. It is specifically engineered to operate with currents and voltages that make it compatible with RS422, RS423, and other industry-standard serial protocols.
Key Features
- Dual Channel: The SN75113DR contains two independent line drivers in one package, allowing for efficient use of PCB space.
- High-Speed Operation: This device is capable of handling high data rates, making it ideal for applications requiring fast data transmission.
- Differential Outputs: Differential signaling provides improved noise immunity and allows for longer cable runs.
- Wide Supply Voltage Range: It operates over a wide range of supply voltages from 4.5V to 5.5V, providing flexibility in various system designs.
- Low Power Consumption: The SN75113DR is designed for low power consumption, which is critical for energy-sensitive applications.
- Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from overheating.
Applications
The SN75113DR is suitable for a variety of applications, including:
- Telecommunications interfaces
- Professional video equipment
- Industrial control systems
- Network equipment
- Data acquisition systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN75113DR is built to meet the stringent requirements of industrial and commercial applications, ensuring dependable performance in a range of environmental conditions.
Ordering and Packaging
When ordering, the part number SN75113DR specifies the device in a tape and reel package, which is convenient for automated manufacturing processes. Each reel is populated with a substantial quantity of units, ensuring a steady supply for large-scale production needs.
In conclusion, the SN75113DR from Texas Instruments is a robust and reliable choice for designers looking to implement a dual differential line driver in their digital communication systems. Its combination of high-speed performance, differential signaling, and low power consumption, along with the quality assurance of Texas Instruments, makes it a smart choice for a wide range of applications.