EN
  • EN
  • DE

LTC1287CCN8

Part No LTC1287CCN8
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 3V Single Chip 12-Bit Data Acquisition System | IC DAS 12BIT 30K 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 2
Resolution (Bits) 12 b
Sampling Rate (Per Second) 30k
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LTC1287
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207318-LTC1287CCN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1287CCN8 CAD Model

Description

Product Overview: LTC1287CCN8 from Linear Technology

The LTC1287CCN8 is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) produced by Linear Technology, a company known for its expertise in the design and manufacture of analog integrated circuits. This ADC is part of a family of devices that provide advanced features and functionality for a wide range of applications, including data acquisition systems, industrial control, medical equipment, and more.

Key Features

  • Resolution: The LTC1287CCN8 offers a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: It provides a sampling rate that is suitable for various applications, balancing the needs of both speed and accuracy.
  • Interface: This ADC features a Serial Peripheral Interface (SPI) which allows for simple communication with microcontrollers and digital systems.
  • Single Supply Operation: The device operates from a single 5V power supply, simplifying power management in embedded systems.
  • Input Range: The LTC1287CCN8 accepts a unipolar input range, making it versatile for different signal types.
  • Package: Housed in an 8-pin narrow DIP package, the LTC1287CCN8 is designed for easy integration into a variety of circuit boards.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.

Applications

The LTC1287CCN8 is suitable for a multitude of applications due to its robust feature set. It is commonly used in:

  • Data acquisition systems where precision is key
  • Industrial automation and process control
  • Portable instrumentation due to its low power consumption
  • Medical monitoring devices where accurate measurements are critical

Linear Technology's LTC1287CCN8 ADC offers designers a balance of performance, power efficiency, and ease of use, making it a go-to solution for a variety of analog-to-digital conversion needs. Its reliable performance and straightforward interface ensure that it can be easily integrated into both simple and complex systems, providing a seamless bridge between the analog and digital worlds.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess